TE Connectivity Crimp Wire Pins, Tabs & Ferrules 131445

Description
Body Features Insulation Material : PVC Primary Product Color : Yellow Sleeve Material : PVC Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 12.4 MM  [.487 INCH ] Contact Mating Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] Crimp Wire Terminal Type : Pin Terminal Mating Tab Thickness : 1.02 MM  [.04 INCH ] Mating Tab Width : 4.19 MM  [.165 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 6.4 MM  [.252 INCH ] Compatible Insulation Diameter Range : 6.4 MM , 3.8 - 6.4 MM  [.252 INCH , .149 - .251 INCH ] DIN Wire Size (MMSQ) : 2.5 - 6 Overall Product Length : 29.4 MM  [1.158 INCH ] Terminal Material Thickness : .8 MM  [.032 INCH ] Wire Size (MMSQ) : 2.62 - 6.63 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet
Description
Body Features Insulation Material : PVC Primary Product Color : Yellow Sleeve Material : PVC Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 12.4 MM  [.487 INCH ] Contact Mating Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] Crimp Wire Terminal Type : Pin Terminal Mating Tab Thickness : 1.02 MM  [.04 INCH ] Mating Tab Width : 4.19 MM  [.165 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 6.4 MM  [.252 INCH ] Compatible Insulation Diameter Range : 6.4 MM , 3.8 - 6.4 MM  [.252 INCH , .149 - .251 INCH ] DIN Wire Size (MMSQ) : 2.5 - 6 Overall Product Length : 29.4 MM  [1.158 INCH ] Terminal Material Thickness : .8 MM  [.032 INCH ] Wire Size (MMSQ) : 2.62 - 6.63 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 131445 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
131445
Crimp Wire Pins, Tabs & Ferrules 131445
Body Features Insulation Material : PVC Primary Product Color : Yellow Sleeve Material : PVC Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 12.4 MM  [.487 INCH ] Contact Mating Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] Crimp Wire Terminal Type : Pin Terminal Mating Tab Thickness : 1.02 MM  [.04 INCH ] Mating Tab Width : 4.19 MM  [.165 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 6.4 MM  [.252 INCH ] Compatible Insulation Diameter Range : 6.4 MM , 3.8 - 6.4 MM  [.252 INCH , .149 - .251 INCH ] DIN Wire Size (MMSQ) : 2.5 - 6 Overall Product Length : 29.4 MM  [1.158 INCH ] Terminal Material Thickness : .8 MM  [.032 INCH ] Wire Size (MMSQ) : 2.62 - 6.63 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated

Body Features


  • Insulation Material : PVC
  • Primary Product Color : Yellow
  • Sleeve Material : PVC

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Mating Area Length : 12.4 MM  [.487 INCH ]
  • Contact Mating Area Plating Material Thickness : 3.81 MICM  [150 MICIN ]
  • Crimp Wire Terminal Type : Pin Terminal
  • Mating Tab Thickness : 1.02 MM  [.04 INCH ]
  • Mating Tab Width : 4.19 MM  [.165 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 6.4 MM  [.252 INCH ]
  • Compatible Insulation Diameter Range : 6.4 MM , 3.8 - 6.4 MM  [.252 INCH , .149 - .251 INCH ]
  • DIN Wire Size (MMSQ) : 2.5 - 6
  • Overall Product Length : 29.4 MM  [1.158 INCH ]
  • Terminal Material Thickness : .8 MM  [.032 INCH ]
  • Wire Size (MMSQ) : 2.62 - 6.63
  • Wire Size (AWG) : 12 - 10
  • Wire Size (CMA) : 5180 - 13100

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid
  • Sealable : No
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
Buy Now Datasheet
Blade Terminals - 2789294 - RS Components, Ltd.
Corby, Northants, United Kingdom
Blade Terminals
2789294
Blade Terminals 2789294
TE Connectivity 131445

TE Connectivity 131445

Supplier's Site
Blade Terminals - 1641462 - RS Components, Ltd.
Corby, Northants, United Kingdom
Blade Terminals
1641462
Blade Terminals 1641462
TE Connectivity 131445

TE Connectivity 131445

Supplier's Site
Terminals - Wire Pin Connectors - A145079-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Pin Connectors
A145079-ND
Terminals - Wire Pin Connectors A145079-ND
CONN WIRE PIN TERM 10-12AWG PG

CONN WIRE PIN TERM 10-12AWG PG

Buy Now Datasheet
Terminal, Pin, 4.2Mm, Crimp, Yellow; Product Range Amp Te Connectivity - 11H1926 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Pin, 4.2Mm, Crimp, Yellow; Product Range Amp Te Connectivity
11H1926
Terminal, Pin, 4.2Mm, Crimp, Yellow; Product Range Amp Te Connectivity 11H1926
TERMINAL, PIN, 4.2MM, CRIMP, YELLOW; Product Range:PLASTI-GRIP Series; Termination:-; Terminal Type:-; Insulator Colour:Yellow; Insulator Material:PVC (Polyvinylchloride); Wire Size AWG Max:10AWG; Wire Size AWG Min:12AWG RoHS Compliant: Yes

TERMINAL, PIN, 4.2MM, CRIMP, YELLOW; Product Range:PLASTI-GRIP Series; Termination:-; Terminal Type:-; Insulator Colour:Yellow; Insulator Material:PVC (Polyvinylchloride); Wire Size AWG Max:10AWG; Wire Size AWG Min:12AWG RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals
131445
Terminals 131445
Terminals PIN WIRE 12-10AWG

Terminals PIN WIRE 12-10AWG

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 131445 2789294 A145079-ND 11H1926 131445
Product Name Crimp Wire Pins, Tabs & Ferrules Blade Terminals Terminals - Wire Pin Connectors Terminal, Pin, 4.2Mm, Crimp, Yellow; Product Range Amp Te Connectivity Terminals
Terminal Type Connector Pin; Pin Terminal Blade Terminals Pin Terminal; Barrel, Bullet Specialty
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0660-206-0082 - TE Connectivity
Specs
International 35 to 55 mm2
View Details
Connector Contacts - 102100-1 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Splices - 094596N001 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 12 to 16 AWG
International 0.9500 to 3.37 mm2
View Details