TE Connectivity Crimp Wire Pins, Tabs & Ferrules 131332

Description
Body Features Insulation Material : Nylon Primary Product Color : Yellow Sleeve Material : Copper Sleeve Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 12.4 MM  [.487 INCH ] Crimp Wire Terminal Type : Tab Terminal Mating Tab Thickness : 1.02 MM  [.04 INCH ] Mating Tab Width : 4.06 MM  [.16 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 6.4 MM  [.253 INCH ] Compatible Insulation Diameter Range : 3.8 - 6.4 MM , 6.4 MM  [.149 - .251 INCH , .25 INCH ] DIN Wire Size (MMSQ) : 2.5 - 6 Overall Product Length : 29.21 MM  [1.15 INCH ] Terminal Material Thickness : 1 MM  [.039 INCH ] Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet
Description
Body Features Insulation Material : Nylon Primary Product Color : Yellow Sleeve Material : Copper Sleeve Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 12.4 MM  [.487 INCH ] Crimp Wire Terminal Type : Tab Terminal Mating Tab Thickness : 1.02 MM  [.04 INCH ] Mating Tab Width : 4.06 MM  [.16 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 6.4 MM  [.253 INCH ] Compatible Insulation Diameter Range : 3.8 - 6.4 MM , 6.4 MM  [.149 - .251 INCH , .25 INCH ] DIN Wire Size (MMSQ) : 2.5 - 6 Overall Product Length : 29.21 MM  [1.15 INCH ] Terminal Material Thickness : 1 MM  [.039 INCH ] Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 131332 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
131332
Crimp Wire Pins, Tabs & Ferrules 131332
Body Features Insulation Material : Nylon Primary Product Color : Yellow Sleeve Material : Copper Sleeve Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 12.4 MM  [.487 INCH ] Crimp Wire Terminal Type : Tab Terminal Mating Tab Thickness : 1.02 MM  [.04 INCH ] Mating Tab Width : 4.06 MM  [.16 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 6.4 MM  [.253 INCH ] Compatible Insulation Diameter Range : 3.8 - 6.4 MM , 6.4 MM  [.149 - .251 INCH , .25 INCH ] DIN Wire Size (MMSQ) : 2.5 - 6 Overall Product Length : 29.21 MM  [1.15 INCH ] Terminal Material Thickness : 1 MM  [.039 INCH ] Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated

Body Features


  • Insulation Material : Nylon
  • Primary Product Color : Yellow
  • Sleeve Material : Copper
  • Sleeve Plating Material : Tin

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Mating Area Length : 12.4 MM  [.487 INCH ]
  • Crimp Wire Terminal Type : Tab Terminal
  • Mating Tab Thickness : 1.02 MM  [.04 INCH ]
  • Mating Tab Width : 4.06 MM  [.16 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 6.4 MM  [.253 INCH ]
  • Compatible Insulation Diameter Range : 3.8 - 6.4 MM , 6.4 MM  [.149 - .251 INCH , .25 INCH ]
  • DIN Wire Size (MMSQ) : 2.5 - 6
  • Overall Product Length : 29.21 MM  [1.15 INCH ]
  • Terminal Material Thickness : 1 MM  [.039 INCH ]
  • Wire Size (MMSQ) : 2.62 - 6.64
  • Wire Size (AWG) : 12 - 10
  • Wire Size (CMA) : 5180 - 13100

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 500

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded
  • Sealable : No
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
Buy Now Datasheet
Terminals - Wire Pin Connectors - 131332-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Pin Connectors
131332-ND
Terminals - Wire Pin Connectors 131332-ND
CONN WIRE PIN TERM 10-12AWG PIDG

CONN WIRE PIN TERM 10-12AWG PIDG

Buy Now Datasheet
Blade Terminals - 1611645 - RS Components, Ltd.
Corby, Northants, United Kingdom
Blade Terminals
1611645
Blade Terminals 1611645
TE Connectivity 131332

TE Connectivity 131332

Supplier's Site
Blade Terminals - 1616153 - RS Components, Ltd.
Corby, Northants, United Kingdom
Blade Terminals
1616153
Blade Terminals 1616153
TE Connectivity 131332

TE Connectivity 131332

Supplier's Site
Sheung Wan, Hong Kong
Terminals
131332
Terminals 131332
Terminals PIN WIRE 12-10AWG TIN

Terminals PIN WIRE 12-10AWG TIN

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 131332 131332-ND 1611645 131332
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals - Wire Pin Connectors Blade Terminals Terminals
Terminal Type Tab Terminal Pin Terminal; Barrel, Bullet Blade Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-102917-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 1-1105300-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Quick Disconnects - 1-1627080-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 18 to 22 AWG
View Details
Connector Contacts - 102548-5 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details