TE Connectivity Crimp Wire Pins, Tabs & Ferrules 131331

Description
Body Features Primary Product Color : Red Sleeve Material : Nylon Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 12.4 MM  [.487 INCH ] Crimp Wire Terminal Type : Tab Terminal Mating Tab Thickness : .79 MM  [.031 INCH ] Mating Tab Width : 2.92 MM  [.115 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.7 - 3.6 MM  [.106 - .142 INCH ] Compatible Insulation Diameter Range : 3.56 MM  [.14 INCH ] DIN Wire Size (MMSQ) : .5 - 1 Overall Product Length : 23 MM  [.906 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .25 - 1.6 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet
Description
Body Features Primary Product Color : Red Sleeve Material : Nylon Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 12.4 MM  [.487 INCH ] Crimp Wire Terminal Type : Tab Terminal Mating Tab Thickness : .79 MM  [.031 INCH ] Mating Tab Width : 2.92 MM  [.115 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.7 - 3.6 MM  [.106 - .142 INCH ] Compatible Insulation Diameter Range : 3.56 MM  [.14 INCH ] DIN Wire Size (MMSQ) : .5 - 1 Overall Product Length : 23 MM  [.906 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .25 - 1.6 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 131331 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
131331
Crimp Wire Pins, Tabs & Ferrules 131331
Body Features Primary Product Color : Red Sleeve Material : Nylon Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 12.4 MM  [.487 INCH ] Crimp Wire Terminal Type : Tab Terminal Mating Tab Thickness : .79 MM  [.031 INCH ] Mating Tab Width : 2.92 MM  [.115 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.7 - 3.6 MM  [.106 - .142 INCH ] Compatible Insulation Diameter Range : 3.56 MM  [.14 INCH ] DIN Wire Size (MMSQ) : .5 - 1 Overall Product Length : 23 MM  [.906 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .25 - 1.6 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated

Body Features


  • Primary Product Color : Red
  • Sleeve Material : Nylon

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Mating Area Length : 12.4 MM  [.487 INCH ]
  • Crimp Wire Terminal Type : Tab Terminal
  • Mating Tab Thickness : .79 MM  [.031 INCH ]
  • Mating Tab Width : 2.92 MM  [.115 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 2.7 - 3.6 MM  [.106 - .142 INCH ]
  • Compatible Insulation Diameter Range : 3.56 MM  [.14 INCH ]
  • DIN Wire Size (MMSQ) : .5 - 1
  • Overall Product Length : 23 MM  [.906 INCH ]
  • Terminal Material Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : .25 - 1.6
  • Wire Size (AWG) : 22 - 16
  • Wire Size (CMA) : 509 - 3260

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded
  • Sealable : No
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
Buy Now Datasheet
Blade Terminals - 1611695 - RS Components, Ltd.
Corby, Northants, United Kingdom
Blade Terminals
1611695
Blade Terminals 1611695
TE Connectivity 131331

TE Connectivity 131331

Supplier's Site
Blade Terminals - 1904004 - RS Components, Ltd.
Corby, Northants, United Kingdom
Blade Terminals
1904004
Blade Terminals 1904004
TE Connectivity 131331

TE Connectivity 131331

Supplier's Site
Terminal, Blade, 2.95 X 0.8Mm, 22-16Awg; Product Range Amp Te Connectivity - 46Y9167 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Blade, 2.95 X 0.8Mm, 22-16Awg; Product Range Amp Te Connectivity
46Y9167
Terminal, Blade, 2.95 X 0.8Mm, 22-16Awg; Product Range Amp Te Connectivity 46Y9167
TERMINAL, BLADE, 2.95 X 0.8MM, 22-16AWG; Product Range:PIDG Series; Wire Size (AWG):22AWG to 16AWG; Conductor Area CSA:1.6mm²; Insulator Colour:Red; Insulator Material:Nylon (Polyamide); Tab Size - Metric:2.95mm x 0.8mm RoHS Compliant: Yes

TERMINAL, BLADE, 2.95 X 0.8MM, 22-16AWG; Product Range:PIDG Series; Wire Size (AWG):22AWG to 16AWG; Conductor Area CSA:1.6mm²; Insulator Colour:Red; Insulator Material:Nylon (Polyamide); Tab Size - Metric:2.95mm x 0.8mm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals
131331
Terminals 131331
Terminals WIRE PIN 22-16 AWG

Terminals WIRE PIN 22-16 AWG

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 131331 1611695 46Y9167 131331
Product Name Crimp Wire Pins, Tabs & Ferrules Blade Terminals Terminal, Blade, 2.95 X 0.8Mm, 22-16Awg; Product Range Amp Te Connectivity Terminals
Terminal Type Tab Terminal Blade Terminals Blade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-163081-1 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Connector Contacts - 104481-7 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Magnet Wire Terminals - 1-1534685-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 26 to 29.5 AWG
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1627113-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details