TE Connectivity Ring Terminals 131149-1

Description
Body Features Insulation Sleeve Color : Natural Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Barrel Inside Diameter : 4.37 MM  [.172 INCH ] Product Length (MM) : 38.2 Stud Diameter : 6.73 MM  [.265 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 8.37 Wire Size (AWG) : 8 Wire Size (CMA) : 13100 - 20800 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Box & Carton Packaging Quantity : 25 Product Type Features Sealable : No Stud Size : 1/4 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 288 DEGC  [550 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Sleeve Color : Natural Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Barrel Inside Diameter : 4.37 MM  [.172 INCH ] Product Length (MM) : 38.2 Stud Diameter : 6.73 MM  [.265 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 8.37 Wire Size (AWG) : 8 Wire Size (CMA) : 13100 - 20800 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Box & Carton Packaging Quantity : 25 Product Type Features Sealable : No Stud Size : 1/4 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 288 DEGC  [550 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 131149-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
131149-1
Ring Terminals 131149-1
Body Features Insulation Sleeve Color : Natural Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Barrel Inside Diameter : 4.37 MM  [.172 INCH ] Product Length (MM) : 38.2 Stud Diameter : 6.73 MM  [.265 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 8.37 Wire Size (AWG) : 8 Wire Size (CMA) : 13100 - 20800 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Box & Carton Packaging Quantity : 25 Product Type Features Sealable : No Stud Size : 1/4 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 288 DEGC  [550 DEGF ]

Body Features


  • Insulation Sleeve Color : Natural

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Nickel

Dimensions


  • Barrel Inside Diameter : 4.37 MM  [.172 INCH ]
  • Product Length (MM) : 38.2
  • Stud Diameter : 6.73 MM  [.265 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 8.37
  • Wire Size (AWG) : 8
  • Wire Size (CMA) : 13100 - 20800

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Box & Carton
  • Packaging Quantity : 25

Product Type Features


  • Sealable : No
  • Stud Size : 1/4
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 288 DEGC  [550 DEGF ]
Buy Now
Sheung Wan, Hong Kong
Terminals
131149-1
Terminals 131149-1
Terminals TERMINAL RT STRATO POST INS 8

Terminals TERMINAL RT STRATO POST INS 8

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 131149-1 131149-1
Product Name Ring Terminals Terminals
Material Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104479-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 1-163086-0 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details
Connector Contacts - 118385-3 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 102399-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.3300 mm2
View Details