TE Connectivity Coax Connectors 1310892-1

Description
Body Features Body Material : Brass Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper Dimensions RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Detent : Without RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Mechanical Other Coupling Nut Base Material : Brass Coupling Nut Plating Material : Gold Dielectric Material : PTFE Fluorocarbon, PTFE Packaging Features Packaging Method : Carton & Box Product Type Features Compatible With RF Cable Type : RG 188A, RG 174A, TM3306, RG 316 Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Gasket Connector Shape : Circular Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : SMC Sealable : Yes Termination Features Termination Method to Wire & Cable : Clamp Usage Conditions Operating Temperature Range : -65 - 85 DEGC  [-85 - 185 DEGF ]
Request a Quote
Description
Body Features Body Material : Brass Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper Dimensions RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Detent : Without RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Mechanical Other Coupling Nut Base Material : Brass Coupling Nut Plating Material : Gold Dielectric Material : PTFE Fluorocarbon, PTFE Packaging Features Packaging Method : Carton & Box Product Type Features Compatible With RF Cable Type : RG 188A, RG 174A, TM3306, RG 316 Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Gasket Connector Shape : Circular Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : SMC Sealable : Yes Termination Features Termination Method to Wire & Cable : Clamp Usage Conditions Operating Temperature Range : -65 - 85 DEGC  [-85 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1310892-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1310892-1
Coax Connectors 1310892-1
Body Features Body Material : Brass Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper Dimensions RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Detent : Without RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Mechanical Other Coupling Nut Base Material : Brass Coupling Nut Plating Material : Gold Dielectric Material : PTFE Fluorocarbon, PTFE Packaging Features Packaging Method : Carton & Box Product Type Features Compatible With RF Cable Type : RG 188A, RG 174A, TM3306, RG 316 Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Gasket Connector Shape : Circular Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : SMC Sealable : Yes Termination Features Termination Method to Wire & Cable : Clamp Usage Conditions Operating Temperature Range : -65 - 85 DEGC  [-85 - 185 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Gold
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Copper

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Detent : Without
  • RF Connector Coupling Mechanism : Screw
  • RF Contact Captivation Method : Mechanical

Other


  • Coupling Nut Base Material : Brass
  • Coupling Nut Plating Material : Gold
  • Dielectric Material : PTFE Fluorocarbon, PTFE

Packaging Features


  • Packaging Method : Carton & Box

Product Type Features


  • Compatible With RF Cable Type : RG 188A, RG 174A, TM3306, RG 316
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Seal Type : Gasket
  • Connector Shape : Circular
  • Connector System : Cable-to-Board
  • RF Connector Style : Plug
  • RF Interface : SMC
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Clamp

Usage Conditions


  • Operating Temperature Range : -65 - 85 DEGC  [-85 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1310892-1
Product Name Coax Connectors
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 104133-3 - Acme Chip Technology Co., Limited
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Solder
Mounting Through Hole, Right Angle
View Details
2 suppliers
Headers, Male Pins - A28497-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers