TE Connectivity Ring Terminals 130554

Description
Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 5.89 MM  [.232 INCH ] Product Length : 29.7 MM  [1.17 INCH ] Stud Diameter : 6.3 MM  [.248 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 13 - 15 Wire Size (AWG) : 6 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M6 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet
Description
Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 5.89 MM  [.232 INCH ] Product Length : 29.7 MM  [1.17 INCH ] Stud Diameter : 6.3 MM  [.248 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 13 - 15 Wire Size (AWG) : 6 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M6 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 130554 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
130554
Ring Terminals 130554
Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 5.89 MM  [.232 INCH ] Product Length : 29.7 MM  [1.17 INCH ] Stud Diameter : 6.3 MM  [.248 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 13 - 15 Wire Size (AWG) : 6 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M6 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 5.89 MM  [.232 INCH ]
  • Product Length : 29.7 MM  [1.17 INCH ]
  • Stud Diameter : 6.3 MM  [.248 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 13 - 15
  • Wire Size (AWG) : 6

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 100

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : M6
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - 130554-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
130554-ND
Terminals - Ring Connectors 130554-ND
CONN RING CIRC 6AWG M6 CRIMP

CONN RING CIRC 6AWG M6 CRIMP

Buy Now Datasheet
Ring Terminals - 1872985 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
1872985
Ring Terminals 1872985
TE Connectivity 130554 Ring Terminal

TE Connectivity 130554 Ring Terminal

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd.
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 130554 130554-ND 1872985
Product Name Ring Terminals Terminals - Ring Connectors Ring Terminals
Material Tin Copper Copper; Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104481-2 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Quick Disconnects - 1-1627057-6 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 14 to 19 AWG
View Details
Special Purpose Terminals - 1-150504-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Splices - 094518-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details