Ring Terminal Connector 1/4 Stud Circular 8 AWG Crimp
8AWG Copper Ring Terminal, Tin Plated, M6 Stud Product overview: 130550 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-130550 can be used for catalog matching and distributor lookup.
TERMINAL, RING TONGUE, 1/4", 8AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:8AWG; Conductor Area CSA:8mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated
| Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 130550 | A124398-ND | 392-130550 | 70AH6957 |
| Product Name | Ring Connectors | Electronic Connector | Terminal, Ring Tongue, 1/4", 8Awg; Stud Size - Metric Amp - Te Connectivity | |
| Mounting | Free Hanging (In-Line) |