TE Connectivity Spade Terminals 130517

Description
Body Features Insulation Sleeve Color : Red Stripe Color : Red Contact Features Barrel Type : Closed Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.6 MM  [.141 INCH ] Compatible Insulation Diameter Range : 2.7 - 3.6 MM  [.106 - .142 INCH ] Product Length : 20.8 MM  [.819 INCH ] Stud Diameter : 4.3 MM  [.169 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .26 - 1.65 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Sealable : No Stud Size : M4, #8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Sleeve Color : Red Stripe Color : Red Contact Features Barrel Type : Closed Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.6 MM  [.141 INCH ] Compatible Insulation Diameter Range : 2.7 - 3.6 MM  [.106 - .142 INCH ] Product Length : 20.8 MM  [.819 INCH ] Stud Diameter : 4.3 MM  [.169 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .26 - 1.65 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Sealable : No Stud Size : M4, #8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Terminals - 130517 - TE Connectivity
Berwyn, PA, United States
Spade Terminals
130517
Spade Terminals 130517
Body Features Insulation Sleeve Color : Red Stripe Color : Red Contact Features Barrel Type : Closed Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.6 MM  [.141 INCH ] Compatible Insulation Diameter Range : 2.7 - 3.6 MM  [.106 - .142 INCH ] Product Length : 20.8 MM  [.819 INCH ] Stud Diameter : 4.3 MM  [.169 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .26 - 1.65 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Sealable : No Stud Size : M4, #8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]

Body Features


  • Insulation Sleeve Color : Red
  • Stripe Color : Red

Contact Features


  • Barrel Type : Closed
  • Spade Terminal Type : Spade Tongue Terminal
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 3.6 MM  [.141 INCH ]
  • Compatible Insulation Diameter Range : 2.7 - 3.6 MM  [.106 - .142 INCH ]
  • Product Length : 20.8 MM  [.819 INCH ]
  • Stud Diameter : 4.3 MM  [.169 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : .26 - 1.65
  • Wire Size (AWG) : 22 - 16
  • Wire Size (CMA) : 509 - 3260

Electrical Characteristics


  • Voltage Rating (V) : 300

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Sealable : No
  • Stud Size : M4, #8
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Buy Now Datasheet
Terminals - Spade Connectors - A122526-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
A122526-ND
Terminals - Spade Connectors A122526-ND
CONN SPADE TERM 16-22AWG M4 RED

CONN SPADE TERM 16-22AWG M4 RED

Buy Now Datasheet
Terminal, Spade Tongue, #8, 16Awg; Product Range Amp Te Connectivity - 11H1244 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade Tongue, #8, 16Awg; Product Range Amp Te Connectivity
11H1244
Terminal, Spade Tongue, #8, 16Awg; Product Range Amp Te Connectivity 11H1244
TERMINAL, SPADE TONGUE, #8, 16AWG; Product Range:PIDG Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.65mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, SPADE TONGUE, #8, 16AWG; Product Range:PIDG Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.65mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site
Terminal, Spade Tongue, #8, 14Awg; Product Range Amp Te Connectivity - 64AH9424 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade Tongue, #8, 14Awg; Product Range Amp Te Connectivity
64AH9424
Terminal, Spade Tongue, #8, 14Awg; Product Range Amp Te Connectivity 64AH9424
TERMINAL, SPADE TONGUE, #8, 14AWG; Product Range:-; Conductor Area CSA:2.5mm2; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Nylon (Polyamide); Insulator Colour:Blue; Terminal Material:Copper Alloy; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL, SPADE TONGUE, #8, 14AWG; Product Range:-; Conductor Area CSA:2.5mm2; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Nylon (Polyamide); Insulator Colour:Blue; Terminal Material:Copper Alloy; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 130517 A122526-ND 11H1244 64AH9424
Product Name Spade Terminals Terminals - Spade Connectors Terminal, Spade Tongue, #8, 16Awg; Product Range Amp Te Connectivity Terminal, Spade Tongue, #8, 14Awg; Product Range Amp Te Connectivity
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 1-1627140-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 13.5 to 15.5 AWG
International 1.5 to 2.5 mm2
View Details
Ring Terminals - 1-1377173-0 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
3 suppliers
Quick Disconnects - 1-1627102-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Quick Disconnects - 1-1627055-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 20 AWG
View Details