Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1131576-130451
Color: Red
Termination: Crimp
Contact Material: Copper
Gender: Female
Length: 20.5 mm
Contact Plating: Tin
Insulation Material: Nylon
Body Material: Copper
Body Plating: Tin
Thickness: 787.4 µm
Insulation: Insulated
Insulation Diameter: 3.2 mm
Material: Copper
Plating: Tin
Material Thickness: 787.4 µm
Categories: Terminals
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Depth: 5.5 mm
Lead Free: Lead Free
Mount: Stud
RoHS: Compliant
ELV: Compliant
Inside Diameter: 3.25 mm
Wire Gauge (Max): 22 AWG
Wire Gauge (Min): 16 AWG
Plating Thickness: 2.54 µm
Sealable: No
Insulated Wire Support: Yes
Stud Diameter: 3.0226 mm
Heavy Duty: No
Government Qualified: No
Number of Holes: 1
Stud Size: M2.5
Tongue Thickness: 800 µm
Ring Terminal Connector Flat Sided 16-22 AWG Crimp
PIDG Ring Tongue Terminal 16-22AWG Copper Red 20.5mm Tin Loose Product overview: 130451 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-130451 can be used for catalog matching and distributor lookup.
| Win Source Electronics | Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1131576-130451 | 130451 | 130451-ND | 392-130451 | 35AC7996 |
| Product Name | Terminals - 130451 | Ring Connectors | Electronic Connector | Pidg Rect. Amp - Te Connectivity | |
| Termination | Crimp |