Ring Terminal Connector 5 Stud Circular 10-12 AWG Crimp
Ring Terminal 10-12AWG Copper Tin Crimp Product overview: 130191 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-130191 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 760377-130191
Series: Solistrand
Packaging: Bulk
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 10-12 AWG
Contact Material: Copper
Mounting: Free Hanging (In-Line)
Terminal Type: Circular
Thickness: 0.039" (0.99mm)
Width - Outer Edges: 0.374" (9.50mm)
Length - Overall: 0.752" (19.10mm)
Insulation: Non-Insulated
Stud/Tab Size: 5 Stud
Categories: Connectors, Interconnects
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
CONN RING CIRC 10-12AWG #5 CRIMP
TERMINAL, RING, #5 STUD, CRIMP, 12-10AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated
CRIMP TERMINAL, RING, M5, 10AWG ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 130191-ND | 392-130191 | 130191 | 760377-130191 | 130191 | 15J3044 | 51AK3952 |
| Product Name | Ring Connectors | Electronic Connector | Terminals - 130191 | Ring Connectors | Terminal, Ring, #5 Stud, Crimp, 12-10Awg; Stud Size - Metric Amp - Te Connectivity | Crimp Terminal, Ring, M5, 10Awg Rohs Compliant Amp - Te Connectivity | |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | Free Hanging (In-Line) |