TE Connectivity Ring Connectors 130171

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Ring Connectors - 130171-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
130171-ND
Ring Connectors 130171-ND
Ring Terminal Connector M5 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector M5 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
300V Electronic Connector
392-130171
300V Electronic Connector 392-130171
Yellow Insulated Ring Terminal, 10-12 AWG, 300V, Crimp Product overview: 130171 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-130171 can be used for catalog matching and distributor lookup.

Yellow Insulated Ring Terminal, 10-12 AWG, 300V, Crimp Product overview: 130171 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-130171 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Crmp Term,Splcs,Lugs- Ring, Fork,Spade, Hook - 130171 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crmp Term,Splcs,Lugs- Ring, Fork,Spade, Hook
130171
Connectors Crmp Term,Splcs,Lugs- Ring, Fork,Spade, Hook 130171
WIRE TERM RING TNG PIDG 12-10

WIRE TERM RING TNG PIDG 12-10

Buy Now
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Terminal Type: Gull Wing Stud/Tab Size: 5/16 Stud Thickness: 0.031" (0.79mm) Width - Outer Edges: 0.217" (5.50mm) Length - Overall: 0.543" (13.80mm) Mounting Type: Fixed Termination: Solder

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Terminal Type: Gull Wing
Stud/Tab Size: 5/16 Stud
Thickness: 0.031" (0.79mm)
Width - Outer Edges: 0.217" (5.50mm)
Length - Overall: 0.543" (13.80mm)
Mounting Type: Fixed
Termination: Solder

Buy Now Datasheet
Wire Term Ring Tng Pidg 12-10 Amp - Te Connectivity - 69H8327 - Newark, An Avnet Company
Chicago, IL, United States
Wire Term Ring Tng Pidg 12-10 Amp - Te Connectivity
69H8327
Wire Term Ring Tng Pidg 12-10 Amp - Te Connectivity 69H8327
WIRE TERM RING TNG PIDG 12-10

WIRE TERM RING TNG PIDG 12-10

Supplier's Site Datasheet
Ring Connectors - 130171 - ODG (Origin Data Global)
Shenzhen, China
Ring Connectors
130171
Ring Connectors 130171
CONN RING CIRC 10-12AWG M5 CRIMP

CONN RING CIRC 10-12AWG M5 CRIMP

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 130171 130171-ND 392-130171 130171 69H8327 130171
Product Name Ring Connectors 300V Electronic Connector Connectors Crmp Term,Splcs,Lugs- Ring, Fork,Spade, Hook Connectors,Interconnects Wire Term Ring Tng Pidg 12-10 Amp - Te Connectivity Ring Connectors
Mounting Free Hanging (In-Line) Fixed Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 6 16mm² Bulk - 1339g2 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
2 suppliers