TE Connectivity Connectors Crmp Term,Splcs,Lugs- Ring, Fork,Spade, Hook 130094

Description
PIDG RING M5 16?14AWG 1.04?2.62MM2 BLUE
Request a Quote Datasheet
Description
PIDG RING M5 16?14AWG 1.04?2.62MM2 BLUE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crmp Term,Splcs,Lugs- Ring, Fork,Spade, Hook - 130094 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crmp Term,Splcs,Lugs- Ring, Fork,Spade, Hook
130094
Connectors Crmp Term,Splcs,Lugs- Ring, Fork,Spade, Hook 130094
PIDG RING M5 16?14AWG 1.04?2.62MM2 BLUE

PIDG RING M5 16?14AWG 1.04?2.62MM2 BLUE

Buy Now
Singapore, Singapore
300V Electronic Connector
392-130094
300V Electronic Connector 392-130094
Blue Insulated Ring Terminal, Copper/Silver, 14-16 AWG, 300V Product overview: 130094 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-130094 can be used for catalog matching and distributor lookup.

Blue Insulated Ring Terminal, Copper/Silver, 14-16 AWG, 300V Product overview: 130094 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-130094 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ring Connectors - 130094-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
130094-ND
Ring Connectors 130094-ND
Ring Terminal Connector M5 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector M5 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Terminal, Ring Tongue, 5Mm, Crimp, Blue; Stud Size - Metric Amp - Te Connectivity - 15J1236 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 5Mm, Crimp, Blue; Stud Size - Metric Amp - Te Connectivity
15J1236
Terminal, Ring Tongue, 5Mm, Crimp, Blue; Stud Size - Metric Amp - Te Connectivity 15J1236
TERMINAL, RING TONGUE, 5MM, CRIMP, BLUE; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:PIDG Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, 5MM, CRIMP, BLUE; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:PIDG Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet
130094 Rohs Compliant Amp - Te Connectivity - 82AC1020 - Newark, An Avnet Company
Chicago, IL, United States
130094 Rohs Compliant Amp - Te Connectivity
82AC1020
130094 Rohs Compliant Amp - Te Connectivity 82AC1020
130094 ROHS COMPLIANT: YES

130094 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Pidg Ring Amp - Te Connectivity - 41AJ2326 - Newark, An Avnet Company
Chicago, IL, United States
Pidg Ring Amp - Te Connectivity
41AJ2326
Pidg Ring Amp - Te Connectivity 41AJ2326
PIDG RING

PIDG RING

Supplier's Site
Ring Connectors - 130094 - ODG (Origin Data Global)
Shenzhen, China
Ring Connectors
130094
Ring Connectors 130094
CONN RING CIRC 14-16AWG M5 CRIMP

CONN RING CIRC 14-16AWG M5 CRIMP

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 130094 392-130094 130094-ND 130094 15J1236 82AC1020 130094
Product Name Connectors Crmp Term,Splcs,Lugs- Ring, Fork,Spade, Hook 300V Electronic Connector Ring Connectors Terminal, Ring Tongue, 5Mm, Crimp, Blue; Stud Size - Metric Amp - Te Connectivity 130094 Rohs Compliant Amp - Te Connectivity Ring Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products