TE Connectivity Ring Terminals 130058

Description
Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.55 MM  [.061 INCH ] Product Length : 21.84 MM  [.86 INCH ] Stud Diameter : 6.3 MM  [.248 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M6 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet
Description
Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.55 MM  [.061 INCH ] Product Length : 21.84 MM  [.86 INCH ] Stud Diameter : 6.3 MM  [.248 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M6 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 130058 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
130058
Ring Terminals 130058
Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.55 MM  [.061 INCH ] Product Length : 21.84 MM  [.86 INCH ] Stud Diameter : 6.3 MM  [.248 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M6 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 1.55 MM  [.061 INCH ]
  • Product Length : 21.84 MM  [.86 INCH ]
  • Stud Diameter : 6.3 MM  [.248 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : .3 - 1.42
  • Wire Size (AWG) : 22 - 16
  • Wire Size (CMA) : 509 - 3260

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : M6
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Buy Now Datasheet
Ring Terminals - 7952056 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
7952056
Ring Terminals 7952056
TE Connectivity 130058 Ring Terminal

TE Connectivity 130058 Ring Terminal

Supplier's Site
Ring Terminals - 7952056P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
7952056P
Ring Terminals 7952056P
TE Connectivity 130058 Ring Terminal

TE Connectivity 130058 Ring Terminal

Supplier's Site
Ring Terminals - 1614840 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
1614840
Ring Terminals 1614840
TE Connectivity 130058 Ring Terminal

TE Connectivity 130058 Ring Terminal

Supplier's Site
Terminals - Ring Connectors - 130058-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
130058-ND
Terminals - Ring Connectors 130058-ND
CONN RING CIRC 16-22AWG #1/4

CONN RING CIRC 16-22AWG #1/4

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 130058 7952056 7952056P 130058-ND
Product Name Ring Terminals Ring Terminals Ring Terminals Terminals - Ring Connectors
Material Tin Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0660-206-1631L - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Splices - 020433-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
View Details
Connector Contacts - 1-175196-3 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details