TE Connectivity Connectors, Interconnects - Terminal Blocks - Terminal Block Accessories - Accessories 13

Description
Electronic Component
Request a Quote Datasheet
Description
Electronic Component
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Connectors, Interconnects - Terminal Blocks - Terminal Block Accessories - Accessories - 1331681-13 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Terminal Block Accessories - Accessories
1331681-13
Connectors, Interconnects - Terminal Blocks - Terminal Block Accessories - Accessories 1331681-13
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1331681-13 Category: Connectors, Interconnects>Termin al Blocks>Terminal Block Accessories>Accessor ies Packaging: Bulk Type: Cover Color: Clear For Use With/Related Products: 100 Series Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.8180 Other Part Number: -13-SI,A111874,1-143 7381-0,1-1437381-0-N D Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1331681-13
Category: Connectors, Interconnects>Terminal Blocks>Terminal Block Accessories>Accessories
Packaging: Bulk
Type: Cover
Color: Clear
For Use With/Related Products: 100 Series
Standard Package: 1,000
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.8180
Other Part Number: -13-SI,A111874,1-1437381-0,1-1437381-0-ND
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
13=Mini Cover (Pkgd) Rohs Compliant Buchanan - Te Connectivity - 71C9240 - Newark, An Avnet Company
Chicago, IL, United States
13=Mini Cover (Pkgd) Rohs Compliant Buchanan - Te Connectivity
71C9240
13=Mini Cover (Pkgd) Rohs Compliant Buchanan - Te Connectivity 71C9240
13=MINI COVER (PKGD) ROHS COMPLIANT: YES

13=MINI COVER (PKGD) ROHS COMPLIANT: YES

Supplier's Site
13=Mini Cover (Pkgd) Buchanan - Te Connectivity - 76AC1782 - Newark, An Avnet Company
Chicago, IL, United States
13=Mini Cover (Pkgd) Buchanan - Te Connectivity
76AC1782
13=Mini Cover (Pkgd) Buchanan - Te Connectivity 76AC1782
13=MINI COVER (PKGD)

13=MINI COVER (PKGD)

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 13 1331681-13 71C9240
Product Name Connectors, Interconnects - Terminal Blocks - Terminal Block Accessories - Accessories 13=Mini Cover (Pkgd) Rohs Compliant Buchanan - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® Pak Retaining Pin - 110g9-bk - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3-104-207-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details