TE Connectivity Pressure Sensors, Transducers 12A-010G

Description
"Pressure Sensor 10PSI (68.95kPa) Vented Gauge Male - 0.19"" (4.78mm) Tube 0 mV ~ 100 mV TO-233AA, TO-8-3 Metal Can"
Request a Quote Datasheet
Description
"Pressure Sensor 10PSI (68.95kPa) Vented Gauge Male - 0.19"" (4.78mm) Tube 0 mV ~ 100 mV TO-233AA, TO-8-3 Metal Can"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - 12A-010G-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
12A-010G-ND
Pressure Sensors, Transducers 12A-010G-ND
"Pressure Sensor 10PSI (68.95kPa) Vented Gauge Male - 0.19"" (4.78mm) Tube 0 mV ~ 100 mV TO-233AA, TO-8-3 Metal Can"

"Pressure Sensor 10PSI (68.95kPa) Vented Gauge Male - 0.19"" (4.78mm) Tube 0 mV ~ 100 mV TO-233AA, TO-8-3 Metal Can"

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - 12A-010G - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers
12A-010G
Sensors, Transducers - Pressure Sensors, Transducers 12A-010G
SENSOR 10PSIG 0.19 0.1V TO8

SENSOR 10PSIG 0.19 0.1V TO8

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Sensors
Product Number 12A-010G-ND 12A-010G
Product Name Pressure Sensors, Transducers Sensors, Transducers - Pressure Sensors, Transducers
Device Category Sensor; Sensor or Transducer Sensor
Measurement Type Gauge Gauge
Signal Output Analog Voltage; Wheatstone Bridge Wheatstone Bridge
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - Industrial - 2171-PEN-M5-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Working Pressure Range -14.5 to 116 psi (-10.2 to 81.66 m H2O)
View Details
Wind Differential Pressure - X-100CY-Q - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Pressure Transducers - 10209822-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 150 psi (106 m H2O)
View Details