TE Connectivity RF Contacts 1274220-1

Description
Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Contact Mating Retention : Without Contact Orientation : Straight Contact Type : Socket Operation/Applicatio n Circuit Application : Signal Other Dielectric Material : PTFE Packaging Features Packaging Method : Loose Piece Product Type Features Compatible With RF Cable Type : Semi-Rigid Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax
Request a Quote
Description
Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Contact Mating Retention : Without Contact Orientation : Straight Contact Type : Socket Operation/Applicatio n Circuit Application : Signal Other Dielectric Material : PTFE Packaging Features Packaging Method : Loose Piece Product Type Features Compatible With RF Cable Type : Semi-Rigid Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Contacts - 1274220-1 - TE Connectivity
Berwyn, PA, United States
RF Contacts
1274220-1
RF Contacts 1274220-1
Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Contact Mating Retention : Without Contact Orientation : Straight Contact Type : Socket Operation/Applicatio n Circuit Application : Signal Other Dielectric Material : PTFE Packaging Features Packaging Method : Loose Piece Product Type Features Compatible With RF Cable Type : Semi-Rigid Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Retention : Without
  • Contact Orientation : Straight
  • Contact Type : Socket

Operation/Application


  • Circuit Application : Signal

Other


  • Dielectric Material : PTFE

Packaging Features


  • Packaging Method : Loose Piece

Product Type Features


  • Compatible With RF Cable Type : Semi-Rigid
  • Connector & Contact Terminates To : Wire & Cable
  • RF Contact Style : Coax
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 1274220-1
Product Name RF Contacts
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2177909-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Automotive Terminals - 1-1823032-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Automotive Terminals - 1241376-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SNG-0020-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.0790 inch (2.01 mm)
View Details