TE Connectivity Terminal Blocks - Specialized 125-BU

Description
TERM BLK NEMA 2POS 13.21MM
Request a Quote Datasheet
Description
TERM BLK NEMA 2POS 13.21MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 125-BU-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
125-BU-ND
Terminal Blocks - Specialized 125-BU-ND
TERM BLK NEMA 2POS 13.21MM

TERM BLK NEMA 2POS 13.21MM

Buy Now Datasheet
Terminal Block, Barrier, 30-12Awg; No. Of Positions Buchanan Te Connectivity - 16F4960 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 30-12Awg; No. Of Positions Buchanan Te Connectivity
16F4960
Terminal Block, Barrier, 30-12Awg; No. Of Positions Buchanan Te Connectivity 16F4960
TERMINAL BLOCK, BARRIER, 30-12AWG; No. of Positions:-; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:28A; Rated Voltage:300V; No. of Levels:1; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 30-12AWG; No. of Positions:-; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:28A; Rated Voltage:300V; No. of Levels:1; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 125-BU-ND 16F4960
Product Name Terminal Blocks - Specialized Terminal Block, Barrier, 30-12Awg; No. Of Positions Buchanan Te Connectivity
Mounting Options Direct Mount
Termination Options Tubular Clamp
Operating Temperature 125 C (257 F)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data