TE Connectivity Automotive Terminals 1241868-1

Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 30 Dimensions Wire Insulation Diameter : 3.4 MM , 1.4 - 2.7 MM  [.134 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size Search (AWG) : 17, 19, 18, 20 Wire Size Search (MMSQ) : 1, .5, .75, .6 Industry Standards Agency/Standard : IEC 664/664A (DIN VDE 0110) Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 3500 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC , 100 DEGC , 120 DEGC , 85 DEGC , 105 DEGC , 110 DEGC , 90 DEGC , 130 DEGC , 80 DEGC  [185 DEGF , 248 DEGF , 221 DEGF , 257 DEGF , 194 DEGF , 230 DEGF , 266 DEGF , 176 DEGF , 212 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 30 Dimensions Wire Insulation Diameter : 3.4 MM , 1.4 - 2.7 MM  [.134 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size Search (AWG) : 17, 19, 18, 20 Wire Size Search (MMSQ) : 1, .5, .75, .6 Industry Standards Agency/Standard : IEC 664/664A (DIN VDE 0110) Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 3500 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC , 100 DEGC , 120 DEGC , 85 DEGC , 105 DEGC , 110 DEGC , 90 DEGC , 130 DEGC , 80 DEGC  [185 DEGF , 248 DEGF , 221 DEGF , 257 DEGF , 194 DEGF , 230 DEGF , 266 DEGF , 176 DEGF , 212 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1241868-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1241868-1
Automotive Terminals 1241868-1
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 30 Dimensions Wire Insulation Diameter : 3.4 MM , 1.4 - 2.7 MM  [.134 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size Search (AWG) : 17, 19, 18, 20 Wire Size Search (MMSQ) : 1, .5, .75, .6 Industry Standards Agency/Standard : IEC 664/664A (DIN VDE 0110) Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 3500 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC , 100 DEGC , 120 DEGC , 85 DEGC , 105 DEGC , 110 DEGC , 90 DEGC , 130 DEGC , 80 DEGC  [185 DEGF , 248 DEGF , 221 DEGF , 257 DEGF , 194 DEGF , 230 DEGF , 266 DEGF , 176 DEGF , 212 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]

Body Features


  • Terminal Seal Type : Single Wire Seal (SWS)

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 2.8mm
  • Contact Termination Area Plating Material : Tin (Sn)
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 2.8 MM  [.11 INCH ]
  • Terminal Type : Receptacle
  • Typical Current Rating (AMP) : 30

Dimensions


  • Wire Insulation Diameter : 3.4 MM , 1.4 - 2.7 MM  [.134 INCH ]
  • Wire Size (MMSQ) : .5 - 1
  • Wire Size (AWG) : 20 - 17
  • Wire Size Search (AWG) : 17, 19, 18, 20
  • Wire Size Search (MMSQ) : 1, .5, .75, .6

Industry Standards


  • Agency/Standard : IEC 664/664A (DIN VDE 0110)

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 25 - 40 A (Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 3500

Product Type Features


  • Primary Locking Feature : Locking Lance
  • Receptacle Style : 180°
  • Sealable : Yes

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 125 DEGC , 100 DEGC , 120 DEGC , 85 DEGC , 105 DEGC , 110 DEGC , 90 DEGC , 130 DEGC , 80 DEGC  [185 DEGF , 248 DEGF , 221 DEGF , 257 DEGF , 194 DEGF , 230 DEGF , 266 DEGF , 176 DEGF , 212 DEGF ]
  • Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 1241868-1
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1241376-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FNG-0010 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
OD / Width 0.0390 inch (0.9906 mm)
View Details
Automotive Terminals - 1-2272870-6 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Automotive Terminals - 1241374-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details