TE Connectivity ™ Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1241860-2

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333614-1241860-2 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Tin Wire Gauge: 17-20 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 6,000 ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Base Product Number: 1241860 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333614-1241860-2 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Tin Wire Gauge: 17-20 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 6,000 ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Base Product Number: 1241860 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1333614-1241860-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1333614-1241860-2
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1333614-1241860-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333614-1241860-2 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Tin Wire Gauge: 17-20 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 6,000 ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Base Product Number: 1241860 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333614-1241860-2
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Reel - TR
Contact Finish: Tin
Wire Gauge: 17-20 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 6,000
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Base Product Number: 1241860
RoHS Status: RoHS Compliant

Buy Now Datasheet
Singapore, Singapore
10A Electronic Connector
332-1241860-2
10A Electronic Connector 332-1241860-2
Female Socket Crimp Contact, 10A, 17-20AWG, Tin Plated Product overview: 1241860-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1241860-2 can be used for catalog matching and distributor lookup.

Female Socket Crimp Contact, 10A, 17-20AWG, Tin Plated Product overview: 1241860-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1241860-2 can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connector Contacts - 17-1241860-2CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-1241860-2CT-ND
Rectangular Connector Contacts 17-1241860-2CT-ND
CONN SOCKET 17-20AWG CRIMP TIN

CONN SOCKET 17-20AWG CRIMP TIN

Buy Now Datasheet
Rectangular Connector Contacts - 17-1241860-2TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-1241860-2TR-ND
Rectangular Connector Contacts 17-1241860-2TR-ND
Socket Contact Tin 17-20 AWG Crimp

Socket Contact Tin 17-20 AWG Crimp

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1333614-1241860-2 332-1241860-2 17-1241860-2CT-ND
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 10A Electronic Connector Rectangular Connector Contacts
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

DIN 41612 - 39-XC5A-6442-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers