TE Connectivity Crimp Wire Pins, Tabs & Ferrules 1241004-1

Description
Body Features Primary Product Color : Blue Sleeve Material : PP/E-Cu Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 4.3 MM  [.17 INCH ] Compatible Insulation Diameter Range : 4 MM  [.16 INCH ] Overall Product Length : 14.5 MM  [.571 INCH ] Strip Length : 10 MM  [.394 INCH ] Terminal Material Thickness : .15 MM  [.006 INCH ] Wire Size (MMSQ) : 2.5 Wire Size (AWG) : 13 Wire Size (CMA) : 5178 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Sleeve Material : PP/E-Cu Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 4.3 MM  [.17 INCH ] Compatible Insulation Diameter Range : 4 MM  [.16 INCH ] Overall Product Length : 14.5 MM  [.571 INCH ] Strip Length : 10 MM  [.394 INCH ] Terminal Material Thickness : .15 MM  [.006 INCH ] Wire Size (MMSQ) : 2.5 Wire Size (AWG) : 13 Wire Size (CMA) : 5178 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 1241004-1 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
1241004-1
Crimp Wire Pins, Tabs & Ferrules 1241004-1
Body Features Primary Product Color : Blue Sleeve Material : PP/E-Cu Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 4.3 MM  [.17 INCH ] Compatible Insulation Diameter Range : 4 MM  [.16 INCH ] Overall Product Length : 14.5 MM  [.571 INCH ] Strip Length : 10 MM  [.394 INCH ] Terminal Material Thickness : .15 MM  [.006 INCH ] Wire Size (MMSQ) : 2.5 Wire Size (AWG) : 13 Wire Size (CMA) : 5178 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Primary Product Color : Blue
  • Sleeve Material : PP/E-Cu

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Crimp Wire Terminal Type : Ferrule
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 4.3 MM  [.17 INCH ]
  • Compatible Insulation Diameter Range : 4 MM  [.16 INCH ]
  • Overall Product Length : 14.5 MM  [.571 INCH ]
  • Strip Length : 10 MM  [.394 INCH ]
  • Terminal Material Thickness : .15 MM  [.006 INCH ]
  • Wire Size (MMSQ) : 2.5
  • Wire Size (AWG) : 13
  • Wire Size (CMA) : 5178

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now Datasheet
Terminal Blocks - Accessories - Wire Ferrules - 1241004-1-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Accessories - Wire Ferrules
1241004-1-ND
Terminal Blocks - Accessories - Wire Ferrules 1241004-1-ND
CONN FERRULE DIN 14AWG BLUE

CONN FERRULE DIN 14AWG BLUE

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 1241004-1 1241004-1-ND
Product Name Crimp Wire Pins, Tabs & Ferrules Terminal Blocks - Accessories - Wire Ferrules
Terminal Type Ferrule Terminal; Ferrule Barrel, Bullet
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0004-058-100L - TE Connectivity
Specs
North American 10 to 24 AWG
International 0.2500 to 6 mm2
View Details
Crimp Pin, Pidg Wire, Blue, 16-14Awg; Product Range Amp Te Connectivity - 93K1516 - Newark, An Avnet Company
Specs
Terminal Type Blade Crimp
Features RoHS; Insulated
View Details
Ring Terminals - 1-1627171-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 21 AWG
View Details
Ring Terminals - 1-1377172-9 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details