TE Connectivity Crimp Wire Pins, Tabs & Ferrules 1241003-1

Description
Body Features Primary Product Color : Black Sleeve Material : PP/E-Cu Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.4 MM  [.13 INCH ] Compatible Insulation Diameter Range : 3.2 MM  [.13 INCH ] Overall Product Length : 14.5 MM  [.571 INCH ] Strip Length : 10 MM  [.394 INCH ] Terminal Material Thickness : .15 MM  [.006 INCH ] Wire Size (MMSQ) : 1.25 - 1.5 Wire Size (AWG) : 16 - 15 Wire Size (CMA) : 2583 - 3257 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Strip Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Sleeve Material : PP/E-Cu Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.4 MM  [.13 INCH ] Compatible Insulation Diameter Range : 3.2 MM  [.13 INCH ] Overall Product Length : 14.5 MM  [.571 INCH ] Strip Length : 10 MM  [.394 INCH ] Terminal Material Thickness : .15 MM  [.006 INCH ] Wire Size (MMSQ) : 1.25 - 1.5 Wire Size (AWG) : 16 - 15 Wire Size (CMA) : 2583 - 3257 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Strip Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 1241003-1 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
1241003-1
Crimp Wire Pins, Tabs & Ferrules 1241003-1
Body Features Primary Product Color : Black Sleeve Material : PP/E-Cu Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.4 MM  [.13 INCH ] Compatible Insulation Diameter Range : 3.2 MM  [.13 INCH ] Overall Product Length : 14.5 MM  [.571 INCH ] Strip Length : 10 MM  [.394 INCH ] Terminal Material Thickness : .15 MM  [.006 INCH ] Wire Size (MMSQ) : 1.25 - 1.5 Wire Size (AWG) : 16 - 15 Wire Size (CMA) : 2583 - 3257 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Strip Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Primary Product Color : Black
  • Sleeve Material : PP/E-Cu

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Crimp Wire Terminal Type : Ferrule
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 3.4 MM  [.13 INCH ]
  • Compatible Insulation Diameter Range : 3.2 MM  [.13 INCH ]
  • Overall Product Length : 14.5 MM  [.571 INCH ]
  • Strip Length : 10 MM  [.394 INCH ]
  • Terminal Material Thickness : .15 MM  [.006 INCH ]
  • Wire Size (MMSQ) : 1.25 - 1.5
  • Wire Size (AWG) : 16 - 15
  • Wire Size (CMA) : 2583 - 3257

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Strip
  • Packaging Quantity : 1000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now Datasheet
Terminal Blocks - Accessories - Wire Ferrules - 17-1241003-1DKR-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Accessories - Wire Ferrules
17-1241003-1DKR-ND
Terminal Blocks - Accessories - Wire Ferrules 17-1241003-1DKR-ND
CONN FERRULE DIN 16AWG BLACK

CONN FERRULE DIN 16AWG BLACK

Buy Now Datasheet
Terminal Blocks - Accessories - Wire Ferrules - 17-1241003-1TR-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Accessories - Wire Ferrules
17-1241003-1TR-ND
Terminal Blocks - Accessories - Wire Ferrules 17-1241003-1TR-ND
CONN FERRULE DIN 16AWG BLACK

CONN FERRULE DIN 16AWG BLACK

Buy Now Datasheet
Terminal Blocks - Accessories - Wire Ferrules - 17-1241003-1CT-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Accessories - Wire Ferrules
17-1241003-1CT-ND
Terminal Blocks - Accessories - Wire Ferrules 17-1241003-1CT-ND
CONN FERRULE DIN 16AWG BLACK

CONN FERRULE DIN 16AWG BLACK

Buy Now Datasheet
Bootlace Ferrules - 1642403 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bootlace Ferrules
1642403
Bootlace Ferrules 1642403
TE Connectivity 1241003-1

TE Connectivity 1241003-1

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey DigiKey RS Components, Ltd.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 1241003-1 17-1241003-1DKR-ND 17-1241003-1TR-ND 1642403
Product Name Crimp Wire Pins, Tabs & Ferrules Terminal Blocks - Accessories - Wire Ferrules Terminal Blocks - Accessories - Wire Ferrules Bootlace Ferrules
Terminal Type Ferrule Terminal; Ferrule Barrel, Bullet Barrel, Bullet Ferrule Terminal; Bootlace Ferrules
Unlock Full Specs
to access all available technical data

Similar Products

Shielded Contacts - 029629-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details
Ring Terminals - 1-1377173-0 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
3 suppliers
Connector Contacts - 102100-1 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Quick Disconnects - 100645-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 17 AWG
View Details
3 suppliers