TE Connectivity Crimp Wire Pins, Tabs & Ferrules 1241002-1

Description
Body Features Primary Product Color : Red Sleeve Material : PP/E-Cu Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.2 MM  [.13 INCH ] Compatible Insulation Diameter Range : 2.9 MM  [.11 INCH ] Overall Product Length : 14.5 MM  [.571 INCH ] Strip Length : 10 MM  [.394 INCH ] Terminal Material Thickness : .15 MM  [.006 INCH ] Wire Size (MMSQ) : 1 Wire Size (AWG) : 17 Wire Size (CMA) : 2050 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Strip Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet
Description
Body Features Primary Product Color : Red Sleeve Material : PP/E-Cu Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.2 MM  [.13 INCH ] Compatible Insulation Diameter Range : 2.9 MM  [.11 INCH ] Overall Product Length : 14.5 MM  [.571 INCH ] Strip Length : 10 MM  [.394 INCH ] Terminal Material Thickness : .15 MM  [.006 INCH ] Wire Size (MMSQ) : 1 Wire Size (AWG) : 17 Wire Size (CMA) : 2050 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Strip Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 1241002-1 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
1241002-1
Crimp Wire Pins, Tabs & Ferrules 1241002-1
Body Features Primary Product Color : Red Sleeve Material : PP/E-Cu Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.2 MM  [.13 INCH ] Compatible Insulation Diameter Range : 2.9 MM  [.11 INCH ] Overall Product Length : 14.5 MM  [.571 INCH ] Strip Length : 10 MM  [.394 INCH ] Terminal Material Thickness : .15 MM  [.006 INCH ] Wire Size (MMSQ) : 1 Wire Size (AWG) : 17 Wire Size (CMA) : 2050 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Strip Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Primary Product Color : Red
  • Sleeve Material : PP/E-Cu

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Crimp Wire Terminal Type : Ferrule
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 3.2 MM  [.13 INCH ]
  • Compatible Insulation Diameter Range : 2.9 MM  [.11 INCH ]
  • Overall Product Length : 14.5 MM  [.571 INCH ]
  • Strip Length : 10 MM  [.394 INCH ]
  • Terminal Material Thickness : .15 MM  [.006 INCH ]
  • Wire Size (MMSQ) : 1
  • Wire Size (AWG) : 17
  • Wire Size (CMA) : 2050

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Strip
  • Packaging Quantity : 1000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now Datasheet
Bootlace Ferrules - 7187390 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bootlace Ferrules
7187390
Bootlace Ferrules 7187390
TE Connectivity 1241002-1

TE Connectivity 1241002-1

Supplier's Site
Bootlace Ferrules - 1642402 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bootlace Ferrules
1642402
Bootlace Ferrules 1642402
TE Connectivity 1241002-1

TE Connectivity 1241002-1

Supplier's Site
Terminal Blocks - Accessories - Wire Ferrules - A107151TR-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Accessories - Wire Ferrules
A107151TR-ND
Terminal Blocks - Accessories - Wire Ferrules A107151TR-ND
CONN FERRULE DIN 17AWG RED

CONN FERRULE DIN 17AWG RED

Buy Now Datasheet
Terminal Blocks - Accessories - Wire Ferrules - A107151CT-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Accessories - Wire Ferrules
A107151CT-ND
Terminal Blocks - Accessories - Wire Ferrules A107151CT-ND
CONN FERRULE DIN 17AWG RED

CONN FERRULE DIN 17AWG RED

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 1241002-1 7187390 A107151TR-ND A107151CT-ND
Product Name Crimp Wire Pins, Tabs & Ferrules Bootlace Ferrules Terminal Blocks - Accessories - Wire Ferrules Terminal Blocks - Accessories - Wire Ferrules
Terminal Type Ferrule Terminal; Ferrule Ferrule Terminal; Bootlace Ferrules Barrel, Bullet Barrel, Bullet
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1600961-8 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Connector Contacts - 1-163083-1 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Connector Contacts - 102107-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details