TE Connectivity Connector Contacts 12343-20

Description
Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Size : Size 20 Dimensions Wire Size (MMSQ) : .25 - .5 Wire Size (AWG) : 24 - 20 Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote
Description
Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Size : Size 20 Dimensions Wire Size (MMSQ) : .25 - .5 Wire Size (AWG) : 24 - 20 Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 12343-20 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
12343-20
Connector Contacts 12343-20
Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Size : Size 20 Dimensions Wire Size (MMSQ) : .25 - .5 Wire Size (AWG) : 24 - 20 Termination Features Termination Method to Wire & Cable : Crimp

Contact Features


  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Size : Size 20

Dimensions


  • Wire Size (MMSQ) : .25 - .5
  • Wire Size (AWG) : 24 - 20

Termination Features


  • Termination Method to Wire & Cable : Crimp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 12343-20
Product Name Connector Contacts
North American 20 to 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 103455-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Splices - 083143-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.6100 to 1.21 mm2
View Details
Ring Terminals - 1-1377172-6 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details
Splices - 1-1627139-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 17 to 20 AWG
International 0.5000 to 1 mm2
View Details