TE Connectivity
Connector Contacts
12331-22
Description
Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Flash Contact Size : Size 22 Contact Type : Pin Contact Underplating Material : Palladium Nickel Wire Contact Termination Area Plating Material : Gold Flash
Dimensions Wire Size (MMSQ) : .08 - .34 Wire Size (AWG) : 28 - 22
Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Flash Contact Size : Size 22 Contact Type : Pin Contact Underplating Material : Palladium Nickel Wire Contact Termination Area Plating Material : Gold Flash
Dimensions Wire Size (MMSQ) : .08 - .34 Wire Size (AWG) : 28 - 22
Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Flash Contact Size : Size 22 Contact Type : Pin Contact Underplating Material : Palladium Nickel Wire Contact Termination Area Plating Material : Gold Flash
Dimensions Wire Size (MMSQ) : .08 - .34 Wire Size (AWG) : 28 - 22
Termination Features Termination Method to Wire & Cable : Crimp
Contact Features
- Contact Current Rating (Max) (AMP) : 5
- Contact Mating Area Plating Material : Gold Flash
- Contact Size : Size 22
- Contact Type : Pin
- Contact Underplating Material : Palladium Nickel
- Wire Contact Termination Area Plating Material : Gold Flash
Dimensions
- Wire Size (MMSQ) : .08 - .34
- Wire Size (AWG) : 28 - 22
Termination Features
- Termination Method to Wire & Cable : Crimp
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
12331-22 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details