TE Connectivity
Connector Contacts
12331-12
Description
Contact Features Contact Current Rating (Max) (AMP) : 23 Contact Mating Area Plating Material : Gold Flash Contact Size : Size 12 Contact Type : Pin Contact Underplating Material : Palladium Nickel Wire Contact Termination Area Plating Material : Gold Flash
Dimensions Wire Size (MMSQ) : 2.5 - 4 Wire Size (AWG) : 14 - 12
Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote
Email Supplier
Description
Contact Features Contact Current Rating (Max) (AMP) : 23 Contact Mating Area Plating Material : Gold Flash Contact Size : Size 12 Contact Type : Pin Contact Underplating Material : Palladium Nickel Wire Contact Termination Area Plating Material : Gold Flash
Dimensions Wire Size (MMSQ) : 2.5 - 4 Wire Size (AWG) : 14 - 12
Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Current Rating (Max) (AMP) : 23 Contact Mating Area Plating Material : Gold Flash Contact Size : Size 12 Contact Type : Pin Contact Underplating Material : Palladium Nickel Wire Contact Termination Area Plating Material : Gold Flash
Dimensions Wire Size (MMSQ) : 2.5 - 4 Wire Size (AWG) : 14 - 12
Termination Features Termination Method to Wire & Cable : Crimp
Contact Features
- Contact Current Rating (Max) (AMP) : 23
- Contact Mating Area Plating Material : Gold Flash
- Contact Size : Size 12
- Contact Type : Pin
- Contact Underplating Material : Palladium Nickel
- Wire Contact Termination Area Plating Material : Gold Flash
Dimensions
- Wire Size (MMSQ) : 2.5 - 4
- Wire Size (AWG) : 14 - 12
Termination Features
- Termination Method to Wire & Cable : Crimp
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
12331-12 |
|
Product Name
|
Connector Contacts |
|
North American
|
12 to 14 AWG
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Pre-Tin
Features
RoHS
North American
15 to 20 AWG
View Details
2 suppliers
Material
Pre-Tin
Features
RoHS
North American
14 to 19 AWG
View Details
North American
27 to 32 AWG
International
0.0300 to 0.1000 mm2
View Details