TE Connectivity Connector Backshells 122995-000

Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 34.9 MM  [.01 - 1.38 INCH ] Compatible Cable Diameter Range : 17.5 - 27.9 MM  [.688 - 1.1 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/66, M83723/92, MS3475, AS34121, M83723/69, M83723/91, M83723/37, M83723/38, M83723/42, M83723/87, NAS 1701, AS34001, M83723/43, M83723/98, M83723/65, NAS 1643, NAS 1693, M83723/86, M83723/76, M83723/77, AS34011, AS34061, M83723/41, M83723/73, M83723/01, M83723/04, M83723/06, M83723/40, MS3470, MS3472, NAS 1599, AS34561, AS34091, AS34511, M83723/95, M83723/84, MS3471, NAS 1692, M83723/96, MS3459, AS34081, NAS 1651, M83723/74, AS34641, M83723/75, NAS 1650, M83723/03, NAS 1702, M83723/36, M83723/49, M83723/71, NAS 1652, AS34501, M83723/08, M83723/68, MS3474, M83723/39, M83723/07, AS34241, AS34681, NAS 1642, NAS 1641, MS3476, AS34541, M83723/83, M83723/48, M83723/05, M83723/13, M83723/78, AS34671, M83723/02, NAS 1699, NAS 1653, AS34041, M83723/67, M83723/82, NAS 1700, M83723/14, AS34461, M83723/72, M83723/85, NAS 1694, M83723/97 Operation/Applicatio n Compatible With Connector Shell Size : 32 Other Entry Size Code : 22 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet
Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 34.9 MM  [.01 - 1.38 INCH ] Compatible Cable Diameter Range : 17.5 - 27.9 MM  [.688 - 1.1 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/66, M83723/92, MS3475, AS34121, M83723/69, M83723/91, M83723/37, M83723/38, M83723/42, M83723/87, NAS 1701, AS34001, M83723/43, M83723/98, M83723/65, NAS 1643, NAS 1693, M83723/86, M83723/76, M83723/77, AS34011, AS34061, M83723/41, M83723/73, M83723/01, M83723/04, M83723/06, M83723/40, MS3470, MS3472, NAS 1599, AS34561, AS34091, AS34511, M83723/95, M83723/84, MS3471, NAS 1692, M83723/96, MS3459, AS34081, NAS 1651, M83723/74, AS34641, M83723/75, NAS 1650, M83723/03, NAS 1702, M83723/36, M83723/49, M83723/71, NAS 1652, AS34501, M83723/08, M83723/68, MS3474, M83723/39, M83723/07, AS34241, AS34681, NAS 1642, NAS 1641, MS3476, AS34541, M83723/83, M83723/48, M83723/05, M83723/13, M83723/78, AS34671, M83723/02, NAS 1699, NAS 1653, AS34041, M83723/67, M83723/82, NAS 1700, M83723/14, AS34461, M83723/72, M83723/85, NAS 1694, M83723/97 Operation/Applicatio n Compatible With Connector Shell Size : 32 Other Entry Size Code : 22 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 122995-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
122995-000
Connector Backshells 122995-000
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 34.9 MM  [.01 - 1.38 INCH ] Compatible Cable Diameter Range : 17.5 - 27.9 MM  [.688 - 1.1 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/66, M83723/92, MS3475, AS34121, M83723/69, M83723/91, M83723/37, M83723/38, M83723/42, M83723/87, NAS 1701, AS34001, M83723/43, M83723/98, M83723/65, NAS 1643, NAS 1693, M83723/86, M83723/76, M83723/77, AS34011, AS34061, M83723/41, M83723/73, M83723/01, M83723/04, M83723/06, M83723/40, MS3470, MS3472, NAS 1599, AS34561, AS34091, AS34511, M83723/95, M83723/84, MS3471, NAS 1692, M83723/96, MS3459, AS34081, NAS 1651, M83723/74, AS34641, M83723/75, NAS 1650, M83723/03, NAS 1702, M83723/36, M83723/49, M83723/71, NAS 1652, AS34501, M83723/08, M83723/68, MS3474, M83723/39, M83723/07, AS34241, AS34681, NAS 1642, NAS 1641, MS3476, AS34541, M83723/83, M83723/48, M83723/05, M83723/13, M83723/78, AS34671, M83723/02, NAS 1699, NAS 1653, AS34041, M83723/67, M83723/82, NAS 1700, M83723/14, AS34461, M83723/72, M83723/85, NAS 1694, M83723/97 Operation/Applicatio n Compatible With Connector Shell Size : 32 Other Entry Size Code : 22 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500

Body Features


  • Primary Product Color : Olive Drab
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3)

Dimensions


  • Cable Entry Diameter : .2 - 34.9 MM  [.01 - 1.38 INCH ]
  • Compatible Cable Diameter Range : 17.5 - 27.9 MM  [.688 - 1.1 INCH ]
  • Product Length : 25.5 MM  [1 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : M83723/66, M83723/92, MS3475, AS34121, M83723/69, M83723/91, M83723/37, M83723/38, M83723/42, M83723/87, NAS 1701, AS34001, M83723/43, M83723/98, M83723/65, NAS 1643, NAS 1693, M83723/86, M83723/76, M83723/77, AS34011, AS34061, M83723/41, M83723/73, M83723/01, M83723/04, M83723/06, M83723/40, MS3470, MS3472, NAS 1599, AS34561, AS34091, AS34511, M83723/95, M83723/84, MS3471, NAS 1692, M83723/96, MS3459, AS34081, NAS 1651, M83723/74, AS34641, M83723/75, NAS 1650, M83723/03, NAS 1702, M83723/36, M83723/49, M83723/71, NAS 1652, AS34501, M83723/08, M83723/68, MS3474, M83723/39, M83723/07, AS34241, AS34681, NAS 1642, NAS 1641, MS3476, AS34541, M83723/83, M83723/48, M83723/05, M83723/13, M83723/78, AS34671, M83723/02, NAS 1699, NAS 1653, AS34041, M83723/67, M83723/82, NAS 1700, M83723/14, AS34461, M83723/72, M83723/85, NAS 1694, M83723/97

Operation/Application


  • Compatible With Connector Shell Size : 32

Other


  • Entry Size Code : 22
  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
  • Salt Spray Resistance (HR) : 500
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 122995-000
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products

Compression Connectors - 004656-000 - TE Connectivity
Specs
Mounting Compression
View Details
Specs
Connector Type Military Connector
View Details
Mechanical Connectors - 026394-000 - TE Connectivity
Specs
Mounting Shear Bolt
View Details
Circular Connector Contacts - 1508-006-1157-12A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details