TE Connectivity Rack & Panel Connectors 1218358-1

Description
Body Features Connector & Keying Code : 1 Shell Finish : Chromate Shell Plating Material : Cadmium Configuration Features Number of Positions : 300 Contact Features Contact Arrangement Code (Module A) : 88 Contact Arrangement Code (Module B) : 106 Contact Arrangement Code (Module C) : 106 Contact Type : Socket Mechanical Attachment Connector Hardware Type : Screw Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Other Custom Order Code : 400 Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Kit Sealable : Yes
Request a Quote
Description
Body Features Connector & Keying Code : 1 Shell Finish : Chromate Shell Plating Material : Cadmium Configuration Features Number of Positions : 300 Contact Features Contact Arrangement Code (Module A) : 88 Contact Arrangement Code (Module B) : 106 Contact Arrangement Code (Module C) : 106 Contact Type : Socket Mechanical Attachment Connector Hardware Type : Screw Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Other Custom Order Code : 400 Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Kit Sealable : Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1218358-1 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1218358-1
Rack & Panel Connectors 1218358-1
Body Features Connector & Keying Code : 1 Shell Finish : Chromate Shell Plating Material : Cadmium Configuration Features Number of Positions : 300 Contact Features Contact Arrangement Code (Module A) : 88 Contact Arrangement Code (Module B) : 106 Contact Arrangement Code (Module C) : 106 Contact Type : Socket Mechanical Attachment Connector Hardware Type : Screw Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Other Custom Order Code : 400 Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Kit Sealable : Yes

Body Features


  • Connector & Keying Code : 1
  • Shell Finish : Chromate
  • Shell Plating Material : Cadmium

Configuration Features


  • Number of Positions : 300

Contact Features


  • Contact Arrangement Code (Module A) : 88
  • Contact Arrangement Code (Module B) : 106
  • Contact Arrangement Code (Module C) : 106
  • Contact Type : Socket

Mechanical Attachment


  • Connector Hardware Type : Screw
  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Panel Mount Feature Type : Flange with Mounting Holes

Other


  • Custom Order Code : 400

Product Type Features


  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Kit
  • Sealable : Yes
Buy Now
ARINC Connector - 1218358-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
ARINC Connector
1218358-1
ARINC Connector 1218358-1
ARINC Products

ARINC Products

Buy Now
Swedesboro, NJ, United States
ARINC Connector
1218358-1
ARINC Connector 1218358-1
ARINC

ARINC

Buy Now
Rme3P88S106S106S-0001(400) Rohs Compliant Amp - Te Connectivity - 10H9966 - Newark, An Avnet Company
Chicago, IL, United States
Rme3P88S106S106S-0001(400) Rohs Compliant Amp - Te Connectivity
10H9966
Rme3P88S106S106S-0001(400) Rohs Compliant Amp - Te Connectivity 10H9966
RME3P88S106S106S-000 1(400) ROHS COMPLIANT: NO

RME3P88S106S106S-0001(400) ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1218358-1 1218358-1 10H9966
Product Name Rack & Panel Connectors ARINC Connector Rme3P88S106S106S-0001(400) Rohs Compliant Amp - Te Connectivity
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products