TE Connectivity Rack & Panel Connectors 1218203-1

Description
Body Features Shell Finish : Chromate Conversion Coating Shell Plating Material : Cadmium Configuration Features Number of Inserts : 1 Contact Features Contact Arrangement Code (Module A) : 26 Contact Type (Module A) : Pin Mechanical Attachment Connector Hardware Type : Screw Connector Mounting Type : Panel Mount Panel Mount Feature Type : Flange with Mounting Holes Other Custom Order Code : 201 Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing Assembly Sealable : No
Request a Quote
Description
Body Features Shell Finish : Chromate Conversion Coating Shell Plating Material : Cadmium Configuration Features Number of Inserts : 1 Contact Features Contact Arrangement Code (Module A) : 26 Contact Type (Module A) : Pin Mechanical Attachment Connector Hardware Type : Screw Connector Mounting Type : Panel Mount Panel Mount Feature Type : Flange with Mounting Holes Other Custom Order Code : 201 Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing Assembly Sealable : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1218203-1 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1218203-1
Rack & Panel Connectors 1218203-1
Body Features Shell Finish : Chromate Conversion Coating Shell Plating Material : Cadmium Configuration Features Number of Inserts : 1 Contact Features Contact Arrangement Code (Module A) : 26 Contact Type (Module A) : Pin Mechanical Attachment Connector Hardware Type : Screw Connector Mounting Type : Panel Mount Panel Mount Feature Type : Flange with Mounting Holes Other Custom Order Code : 201 Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing Assembly Sealable : No

Body Features


  • Shell Finish : Chromate Conversion Coating
  • Shell Plating Material : Cadmium

Configuration Features


  • Number of Inserts : 1

Contact Features


  • Contact Arrangement Code (Module A) : 26
  • Contact Type (Module A) : Pin

Mechanical Attachment


  • Connector Hardware Type : Screw
  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature Type : Flange with Mounting Holes

Other


  • Custom Order Code : 201

Product Type Features


  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing Assembly
  • Sealable : No
Buy Now
Connectors Board to Board, ARINC Shells & Inserts - 1218203-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, ARINC Shells & Inserts
1218203-1
Connectors Board to Board, ARINC Shells & Inserts 1218203-1
ASYARINCRMA1R26P-00( 201)

ASYARINCRMA1R26P-00(201)

Buy Now
ARINC Connector - 1218203-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
ARINC Connector
1218203-1
ARINC Connector 1218203-1
ASY,ARINC,RMA1R26P-0 0(201)

ASY,ARINC,RMA1R26P-00(201)

Buy Now
Asy,arinc,rma1R26P-00(201) Rohs Compliant Amp - Te Connectivity - 10H9914 - Newark, An Avnet Company
Chicago, IL, United States
Asy,arinc,rma1R26P-00(201) Rohs Compliant Amp - Te Connectivity
10H9914
Asy,arinc,rma1R26P-00(201) Rohs Compliant Amp - Te Connectivity 10H9914
ASY,ARINC,RMA1R26P-0 0(201) ROHS COMPLIANT: NO

ASY,ARINC,RMA1R26P-00(201) ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1218203-1 1218203-1 1218203-1 10H9914
Product Name Rack & Panel Connectors Connectors Board to Board, ARINC Shells & Inserts ARINC Connector Asy,arinc,rma1R26P-00(201) Rohs Compliant Amp - Te Connectivity
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102321-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Headers, Male Pins - A29138-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Surface Mount
Current Rating 0.5 amps
View Details
3 suppliers
Headers, Male Pins - A114687-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers