TE Connectivity Headers, Male Pins 104656-3

Description
"Connector Header Surface Mount 30 position 0.050"" (1.27mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount 30 position 0.050"" (1.27mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A29138-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A29138-ND
Headers, Male Pins A29138-ND
"Connector Header Surface Mount 30 position 0.050"" (1.27mm)"

"Connector Header Surface Mount 30 position 0.050"" (1.27mm)"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 104656-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
104656-3
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 104656-3
CONN HEADER SMD 30POS 1.27MM

CONN HEADER SMD 30POS 1.27MM

Supplier's Site
Stacking Conn, Header, 30Pos, 0.05In; Approval Bodies Amp - Te Connectivity - 33B4535 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Conn, Header, 30Pos, 0.05In; Approval Bodies Amp - Te Connectivity
33B4535
Stacking Conn, Header, 30Pos, 0.05In; Approval Bodies Amp - Te Connectivity 33B4535
STACKING CONN, HEADER, 30POS, 0.05IN; Approval Bodies:CSA / UL; Body Material:Glass-fille d Thermoplastic; Color:Black; Connector Type:Stacking; Connector Type:Stacking; Features:Holddown; Height:0.320"; Housing Style:Vertical RoHS Compliant: No

STACKING CONN, HEADER, 30POS, 0.05IN; Approval Bodies:CSA / UL; Body Material:Glass-filled Thermoplastic; Color:Black; Connector Type:Stacking; Connector Type:Stacking; Features:Holddown; Height:0.320"; Housing Style:Vertical RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A29138-ND 104656-3 33B4535
Product Name Headers, Male Pins Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Stacking Conn, Header, 30Pos, 0.05In; Approval Bodies Amp - Te Connectivity
Connector Type Header Connector; Header Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Surface Mount Surface Mount
Current Rating 0.5 amps 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details
Nano Strip Connectors - A79051-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Wire to Board Connector
Gender Female / Jack
Termination Through Hole
View Details
Headers, Male Pins - A26845-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 1.0 amps
View Details
PCI Express - 10018783-00112TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers