TE Connectivity ™ RF Cable Assemblies 1218147-1

Description
RF Cable Assemblies LGH MICRO-MIN PLUG ASSY 170SER
Datasheet
Description
RF Cable Assemblies LGH MICRO-MIN PLUG ASSY 170SER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 1218147-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
1218147-1
RF Cable Assemblies 1218147-1
RF Cable Assemblies LGH MICRO-MIN PLUG ASSY 170SER

RF Cable Assemblies LGH MICRO-MIN PLUG ASSY 170SER

Buy Now Datasheet
Cable Assemblies - LGH Cables - 1218147-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - LGH Cables
1218147-1
Cable Assemblies - LGH Cables 1218147-1
MICRO-MIN LGH TO CBL 24AWG 12.5"

MICRO-MIN LGH TO CBL 24AWG 12.5"

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 1218147-1 1218147-1
Product Name RF Cable Assemblies Cable Assemblies - LGH Cables
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-S1W9-E-1.5-Q5-LE6 - Festo Corporation
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Sub-D
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
USB 3.1 Gen 1 A Male to USB 3.1 Gen 1 Left Angled Type C Male, Black color, 30/30/24AWG, 1M Length - 3023052-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers