TE Connectivity Rack & Panel Connectors 1218041-2

Description
Body Features Connector & Keying Code : 1 Shell Finish : Chromate Shell Plating Material : Cadmium Configuration Features Number of Inserts : 1 Contact Features Contact Type : Pin Contact Type (Module A) : Pin Mechanical Attachment Clinch Nut Quantity : 4 Clinch Nut Size : 14702 Connector Hardware Type : Screw Connector Mounting Type : Panel Mount Panel Mount Feature Type : Clinch Nut Other Backplane Connector Comment : Contacts sold separately. Custom Order Code : 201 Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Assembly Sealable : No
Request a Quote
Description
Body Features Connector & Keying Code : 1 Shell Finish : Chromate Shell Plating Material : Cadmium Configuration Features Number of Inserts : 1 Contact Features Contact Type : Pin Contact Type (Module A) : Pin Mechanical Attachment Clinch Nut Quantity : 4 Clinch Nut Size : 14702 Connector Hardware Type : Screw Connector Mounting Type : Panel Mount Panel Mount Feature Type : Clinch Nut Other Backplane Connector Comment : Contacts sold separately. Custom Order Code : 201 Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Assembly Sealable : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1218041-2 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1218041-2
Rack & Panel Connectors 1218041-2
Body Features Connector & Keying Code : 1 Shell Finish : Chromate Shell Plating Material : Cadmium Configuration Features Number of Inserts : 1 Contact Features Contact Type : Pin Contact Type (Module A) : Pin Mechanical Attachment Clinch Nut Quantity : 4 Clinch Nut Size : 14702 Connector Hardware Type : Screw Connector Mounting Type : Panel Mount Panel Mount Feature Type : Clinch Nut Other Backplane Connector Comment : Contacts sold separately. Custom Order Code : 201 Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Assembly Sealable : No

Body Features


  • Connector & Keying Code : 1
  • Shell Finish : Chromate
  • Shell Plating Material : Cadmium

Configuration Features


  • Number of Inserts : 1

Contact Features


  • Contact Type : Pin
  • Contact Type (Module A) : Pin

Mechanical Attachment


  • Clinch Nut Quantity : 4
  • Clinch Nut Size : 14702
  • Connector Hardware Type : Screw
  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature Type : Clinch Nut

Other


  • Backplane Connector Comment : Contacts sold separately.
  • Custom Order Code : 201

Product Type Features


  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Assembly
  • Sealable : No
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1218041-2
Product Name Rack & Panel Connectors
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Eurocard Connectors - 024070-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
View Details
3 suppliers
Circular Connector Contacts - 006-0937-20A - ODG (Origin Data Global)
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers