TE Connectivity Ring Terminals & Spade Terminals 1217996-1

Description
Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Open Contact Underplating Material : None Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Accepts Wire Insulation Diameter (Max) : 4.32 MM  [.17 INCH ] Accepts Wire Insulation Diameter Range : 3.3 - 4.32 MM  [.13 - .17 INCH ] Barrel Inside Diameter : 2.03 MM , 3.93 MM  [.08 INCH , .155 INCH ] Overall Product Length : 17.4 MM  [.685 INCH ] Stud Diameter : 3.68 MM  [.145 INCH ] Wire Size (MMSQ) : 1.3 - 3.3 Wire Size (AWG) : 16 - 12 Wire Size (CMA) : 2582 - 6529 Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Packaging Features Packaging Method : Strip/Reel Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Circular/Oval Stud Size : #6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Open Contact Underplating Material : None Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Accepts Wire Insulation Diameter (Max) : 4.32 MM  [.17 INCH ] Accepts Wire Insulation Diameter Range : 3.3 - 4.32 MM  [.13 - .17 INCH ] Barrel Inside Diameter : 2.03 MM , 3.93 MM  [.08 INCH , .155 INCH ] Overall Product Length : 17.4 MM  [.685 INCH ] Stud Diameter : 3.68 MM  [.145 INCH ] Wire Size (MMSQ) : 1.3 - 3.3 Wire Size (AWG) : 16 - 12 Wire Size (CMA) : 2582 - 6529 Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Packaging Features Packaging Method : Strip/Reel Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Circular/Oval Stud Size : #6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 1217996-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
1217996-1
Ring Terminals & Spade Terminals 1217996-1
Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Open Contact Underplating Material : None Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Accepts Wire Insulation Diameter (Max) : 4.32 MM  [.17 INCH ] Accepts Wire Insulation Diameter Range : 3.3 - 4.32 MM  [.13 - .17 INCH ] Barrel Inside Diameter : 2.03 MM , 3.93 MM  [.08 INCH , .155 INCH ] Overall Product Length : 17.4 MM  [.685 INCH ] Stud Diameter : 3.68 MM  [.145 INCH ] Wire Size (MMSQ) : 1.3 - 3.3 Wire Size (AWG) : 16 - 12 Wire Size (CMA) : 2582 - 6529 Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Packaging Features Packaging Method : Strip/Reel Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Circular/Oval Stud Size : #6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Terminal Angle (DEG) : 180

Contact Features


  • Barrel Type : Open
  • Contact Underplating Material : None
  • Ring & Spade Terminal Type : Ring Tongue
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Accepts Wire Insulation Diameter (Max) : 4.32 MM  [.17 INCH ]
  • Accepts Wire Insulation Diameter Range : 3.3 - 4.32 MM  [.13 - .17 INCH ]
  • Barrel Inside Diameter : 2.03 MM , 3.93 MM  [.08 INCH , .155 INCH ]
  • Overall Product Length : 17.4 MM  [.685 INCH ]
  • Stud Diameter : 3.68 MM  [.145 INCH ]
  • Wire Size (MMSQ) : 1.3 - 3.3
  • Wire Size (AWG) : 16 - 12
  • Wire Size (CMA) : 2582 - 6529

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Heavy Duty : No

Packaging Features


  • Packaging Method : Strip/Reel

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Shape Description : Circular/Oval
  • Stud Size : #6
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Sheung Wan, Hong Kong
Terminals
1217996-1
Terminals 1217996-1
Terminals RING TERMINAL

Terminals RING TERMINAL

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 1217996-1 1217996-1
Product Name Ring Terminals & Spade Terminals Terminals
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 1-141175-2 - TE Connectivity
TE Connectivity
Specs
Material Tin
Features RoHS
North American 20 to 27 AWG
View Details
Splices - 108961-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 10 to 12 AWG
International 3 to 6 mm2
View Details
Ring Terminals & Spade Terminals - 1-1627040-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Connector Contacts - 103455-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details