Body Features Splice Features : Serrated Terminal & Contact Weight : .506 G [.018 OZ ]
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 4 Splice Capacity : 1
Contact Features Barrel Type : Open Contact Base Material : Brass
Dimensions Product Length : 6.78 MM [.267 INCH ] Terminal Material Thickness : .64 MM [.025 INCH ] Wire Size (MMSQ) : 4.31 - 7.1 Wire Size (AWG) : 11 - 8 Wire Size (CMA) : 8500 - 14000
Industry Standards Government Qualified Splice : No
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel Packaging Quantity : 3500
Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Type : Parallel Splice Wire Insulation Support Retention Type : Non-Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Splice Features : Serrated Terminal & Contact Weight : .506 G [.018 OZ ]
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 4 Splice Capacity : 1
Contact Features Barrel Type : Open Contact Base Material : Brass
Dimensions Product Length : 6.78 MM [.267 INCH ] Terminal Material Thickness : .64 MM [.025 INCH ] Wire Size (MMSQ) : 4.31 - 7.1 Wire Size (AWG) : 11 - 8 Wire Size (CMA) : 8500 - 14000
Industry Standards Government Qualified Splice : No
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel Packaging Quantity : 3500
Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Type : Parallel Splice Wire Insulation Support Retention Type : Non-Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Body Features Splice Features : Serrated Terminal & Contact Weight : .506 G [.018 OZ ]
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 4 Splice Capacity : 1
Contact Features Barrel Type : Open Contact Base Material : Brass
Dimensions Product Length : 6.78 MM [.267 INCH ] Terminal Material Thickness : .64 MM [.025 INCH ] Wire Size (MMSQ) : 4.31 - 7.1 Wire Size (AWG) : 11 - 8 Wire Size (CMA) : 8500 - 14000
Industry Standards Government Qualified Splice : No
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel Packaging Quantity : 3500
Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Type : Parallel Splice Wire Insulation Support Retention Type : Non-Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Body Features
Splice Features : Serrated
Terminal & Contact Weight : .506 G [.018 OZ ]
Configuration Features
Compatible With Wire & Cable Type : Discrete Wire
Number of Serrations : 4
Splice Capacity : 1
Contact Features
Barrel Type : Open
Contact Base Material : Brass
Dimensions
Product Length : 6.78 MM [.267 INCH ]
Terminal Material Thickness : .64 MM [.025 INCH ]
Wire Size (MMSQ) : 4.31 - 7.1
Wire Size (AWG) : 11 - 8
Wire Size (CMA) : 8500 - 14000
Industry Standards
Government Qualified Splice : No
Mechanical Attachment
Wire Insulation Support : Without
Operation/Application
Compatible With Wire Base Material : Copper
Packaging Features
Packaging Method : Reel
Packaging Quantity : 3500
Product Type Features
Compatible With Discrete Wire Type : Stranded, Solid
Sealable : No
Splice Type : Parallel Splice
Wire Insulation Support Retention Type : Non-Insulation Support
Usage Conditions
Insulation Option : Uninsulated
Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]