TE Connectivity Magnet Wire Terminals 1217757-1

Description
Contact Features Magnet Wire Terminal Type : Poke-In Terminal Orientation : Twisted Terminal Plating Material : Tin Dimensions Lead Wire Size (AWG) : 20 - 18 Lead Wire Size (MMSQ) : .5 - .8 Magnet Wire Size (AWG) : 25 - 22 Magnet Wire Size (MM) : .45 - .64 Product Length : 7.87 MM  [.3 INCH ] Stock Thickness (Magnet Wire Side) : .41 MM  [.016 INCH ] Terminal Height : 7.62 MM  [.3 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Bag Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Contact Features Magnet Wire Terminal Type : Poke-In Terminal Orientation : Twisted Terminal Plating Material : Tin Dimensions Lead Wire Size (AWG) : 20 - 18 Lead Wire Size (MMSQ) : .5 - .8 Magnet Wire Size (AWG) : 25 - 22 Magnet Wire Size (MM) : .45 - .64 Product Length : 7.87 MM  [.3 INCH ] Stock Thickness (Magnet Wire Side) : .41 MM  [.016 INCH ] Terminal Height : 7.62 MM  [.3 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Bag Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 1217757-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
1217757-1
Magnet Wire Terminals 1217757-1
Contact Features Magnet Wire Terminal Type : Poke-In Terminal Orientation : Twisted Terminal Plating Material : Tin Dimensions Lead Wire Size (AWG) : 20 - 18 Lead Wire Size (MMSQ) : .5 - .8 Magnet Wire Size (AWG) : 25 - 22 Magnet Wire Size (MM) : .45 - .64 Product Length : 7.87 MM  [.3 INCH ] Stock Thickness (Magnet Wire Side) : .41 MM  [.016 INCH ] Terminal Height : 7.62 MM  [.3 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Bag Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Contact Features


  • Magnet Wire Terminal Type : Poke-In
  • Terminal Orientation : Twisted
  • Terminal Plating Material : Tin

Dimensions


  • Lead Wire Size (AWG) : 20 - 18
  • Lead Wire Size (MMSQ) : .5 - .8
  • Magnet Wire Size (AWG) : 25 - 22
  • Magnet Wire Size (MM) : .45 - .64
  • Product Length : 7.87 MM  [.3 INCH ]
  • Stock Thickness (Magnet Wire Side) : .41 MM  [.016 INCH ]
  • Terminal Height : 7.62 MM  [.3 INCH ]

Operation/Application


  • Compatible With Wire Base Material : Copper, Aluminum

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Magnet Wire

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
1217757-1
Terminals 1217757-1
Terminals TERM,POKE-IN,LP MAG-MATE

Terminals TERM,POKE-IN,LP MAG-MATE

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 1217757-1 1217757-1
Product Name Magnet Wire Terminals Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102103-3 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Connector Contacts - 1-1747500-2 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.08 to 3.62 mm2
View Details
Connector Contacts - 1-179317-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details
Splices - 093790-000 - TE Connectivity
TE Connectivity
Specs
North American 18 to 22 AWG
International 0.7500 to 34 mm2
View Details