TE Connectivity Magnet Wire Terminals 1217493-1

Description
Body Features Cavity Size : Size 1 Magnet Wire Terminal Plating Material : Nickel Contact Features Magnet Wire Terminal Terminal Orientation : Straight Magnet Wire Terminal Terminal Type : Tab Terminal & Splice Type : Tab Dimensions Aluminum Wire Size (AWG) : 21 - 19 Aluminum Wire Size (MM) : .41 - .91 Magnet Wire Size (AWG) : 23 - 20 Magnet Wire Size (MM) : .57 - .81 Magnet Wire Terminal Material Thickness : .51 MM  [.02 INCH ] Magnet Wire Terminal Mating Tab Thickness : .5 MM  [.02 INCH ] Magnet Wire Terminal Mating Tab Width : 4.75 MM  [.02 INCH ] Magnet Wire Terminal Overall Length : 15.88 MM  [.625 INCH ] Stock Thickness (Magnet Wire Side) : .41 MM  [.016 INCH ] Terminal Height : 7.62 MM  [.3 INCH ] Packaging Features Magnet Wire Terminal Packaging Method : Reel/Carton, Reel Product Type Features Magnet Wire Terminal Wire/Cable Type : Magnet Wire Sealable : No Termination Features Magnet Wire Terminal Termination Method : IDC Standard Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Cavity Size : Size 1 Magnet Wire Terminal Plating Material : Nickel Contact Features Magnet Wire Terminal Terminal Orientation : Straight Magnet Wire Terminal Terminal Type : Tab Terminal & Splice Type : Tab Dimensions Aluminum Wire Size (AWG) : 21 - 19 Aluminum Wire Size (MM) : .41 - .91 Magnet Wire Size (AWG) : 23 - 20 Magnet Wire Size (MM) : .57 - .81 Magnet Wire Terminal Material Thickness : .51 MM  [.02 INCH ] Magnet Wire Terminal Mating Tab Thickness : .5 MM  [.02 INCH ] Magnet Wire Terminal Mating Tab Width : 4.75 MM  [.02 INCH ] Magnet Wire Terminal Overall Length : 15.88 MM  [.625 INCH ] Stock Thickness (Magnet Wire Side) : .41 MM  [.016 INCH ] Terminal Height : 7.62 MM  [.3 INCH ] Packaging Features Magnet Wire Terminal Packaging Method : Reel/Carton, Reel Product Type Features Magnet Wire Terminal Wire/Cable Type : Magnet Wire Sealable : No Termination Features Magnet Wire Terminal Termination Method : IDC Standard Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 1217493-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
1217493-1
Magnet Wire Terminals 1217493-1
Body Features Cavity Size : Size 1 Magnet Wire Terminal Plating Material : Nickel Contact Features Magnet Wire Terminal Terminal Orientation : Straight Magnet Wire Terminal Terminal Type : Tab Terminal & Splice Type : Tab Dimensions Aluminum Wire Size (AWG) : 21 - 19 Aluminum Wire Size (MM) : .41 - .91 Magnet Wire Size (AWG) : 23 - 20 Magnet Wire Size (MM) : .57 - .81 Magnet Wire Terminal Material Thickness : .51 MM  [.02 INCH ] Magnet Wire Terminal Mating Tab Thickness : .5 MM  [.02 INCH ] Magnet Wire Terminal Mating Tab Width : 4.75 MM  [.02 INCH ] Magnet Wire Terminal Overall Length : 15.88 MM  [.625 INCH ] Stock Thickness (Magnet Wire Side) : .41 MM  [.016 INCH ] Terminal Height : 7.62 MM  [.3 INCH ] Packaging Features Magnet Wire Terminal Packaging Method : Reel/Carton, Reel Product Type Features Magnet Wire Terminal Wire/Cable Type : Magnet Wire Sealable : No Termination Features Magnet Wire Terminal Termination Method : IDC Standard Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Cavity Size : Size 1
  • Magnet Wire Terminal Plating Material : Nickel

Contact Features


  • Magnet Wire Terminal Terminal Orientation : Straight
  • Magnet Wire Terminal Terminal Type : Tab
  • Terminal & Splice Type : Tab

Dimensions


  • Aluminum Wire Size (AWG) : 21 - 19
  • Aluminum Wire Size (MM) : .41 - .91
  • Magnet Wire Size (AWG) : 23 - 20
  • Magnet Wire Size (MM) : .57 - .81
  • Magnet Wire Terminal Material Thickness : .51 MM  [.02 INCH ]
  • Magnet Wire Terminal Mating Tab Thickness : .5 MM  [.02 INCH ]
  • Magnet Wire Terminal Mating Tab Width : 4.75 MM  [.02 INCH ]
  • Magnet Wire Terminal Overall Length : 15.88 MM  [.625 INCH ]
  • Stock Thickness (Magnet Wire Side) : .41 MM  [.016 INCH ]
  • Terminal Height : 7.62 MM  [.3 INCH ]

Packaging Features


  • Magnet Wire Terminal Packaging Method : Reel/Carton, Reel

Product Type Features


  • Magnet Wire Terminal Wire/Cable Type : Magnet Wire
  • Sealable : No

Termination Features


  • Magnet Wire Terminal Termination Method : IDC Standard

Usage Conditions


  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now
Terminals - Magnetic Wire Connectors - A110930CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A110930CT-ND
Terminals - Magnetic Wire Connectors A110930CT-ND
CONN MAG TERM 20-23AWG QC 0.187

CONN MAG TERM 20-23AWG QC 0.187

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A110930TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A110930TR-ND
Terminals - Magnetic Wire Connectors A110930TR-ND
CONN MAG TERM 20-23AWG QC 0.187

CONN MAG TERM 20-23AWG QC 0.187

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 1217493-1 A110930CT-ND A110930TR-ND
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors Terminals - Magnetic Wire Connectors
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627194-4 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Quick Disconnects - 1-1659254-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 17 AWG
View Details
Spade Terminals - 1-1377173-9 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
2 suppliers
Connector Contacts - 1-179316-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5030 to 1.42 mm2
View Details