TE Connectivity Magnet Wire Terminals 1217470-1

Description
Contact Features Magnet Wire Terminal Type : Poke-In Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 2.54 MM  [.1 INCH ] Compatible Insulation Diameter Range : 1.52 - 2.54 MM  [.06 - .1 INCH ] Lead Wire Size (AWG) : 20 Lead Wire Size (MMSQ) : .5 Product Length : 19.56 MM  [.77 INCH ] Stock Thickness (Magnet Wire Side) : .45 MM  [.018 INCH ] Terminal Height : 8.51 MM  [.335 INCH ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel, Reel/Carton Product Type Features Compatible With Discrete Wire Type : Solid Termination Features Crimp Area Length : 5.96 MM  [.235 INCH ] Termination Method to Wire & Cable : Crimp, Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Contact Features Magnet Wire Terminal Type : Poke-In Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 2.54 MM  [.1 INCH ] Compatible Insulation Diameter Range : 1.52 - 2.54 MM  [.06 - .1 INCH ] Lead Wire Size (AWG) : 20 Lead Wire Size (MMSQ) : .5 Product Length : 19.56 MM  [.77 INCH ] Stock Thickness (Magnet Wire Side) : .45 MM  [.018 INCH ] Terminal Height : 8.51 MM  [.335 INCH ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel, Reel/Carton Product Type Features Compatible With Discrete Wire Type : Solid Termination Features Crimp Area Length : 5.96 MM  [.235 INCH ] Termination Method to Wire & Cable : Crimp, Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 1217470-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
1217470-1
Magnet Wire Terminals 1217470-1
Contact Features Magnet Wire Terminal Type : Poke-In Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 2.54 MM  [.1 INCH ] Compatible Insulation Diameter Range : 1.52 - 2.54 MM  [.06 - .1 INCH ] Lead Wire Size (AWG) : 20 Lead Wire Size (MMSQ) : .5 Product Length : 19.56 MM  [.77 INCH ] Stock Thickness (Magnet Wire Side) : .45 MM  [.018 INCH ] Terminal Height : 8.51 MM  [.335 INCH ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel, Reel/Carton Product Type Features Compatible With Discrete Wire Type : Solid Termination Features Crimp Area Length : 5.96 MM  [.235 INCH ] Termination Method to Wire & Cable : Crimp, Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Magnet Wire Terminal Type : Poke-In
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 2.54 MM  [.1 INCH ]
  • Compatible Insulation Diameter Range : 1.52 - 2.54 MM  [.06 - .1 INCH ]
  • Lead Wire Size (AWG) : 20
  • Lead Wire Size (MMSQ) : .5
  • Product Length : 19.56 MM  [.77 INCH ]
  • Stock Thickness (Magnet Wire Side) : .45 MM  [.018 INCH ]
  • Terminal Height : 8.51 MM  [.335 INCH ]

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel, Reel/Carton

Product Type Features


  • Compatible With Discrete Wire Type : Solid

Termination Features


  • Crimp Area Length : 5.96 MM  [.235 INCH ]
  • Termination Method to Wire & Cable : Crimp, Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1217470-1
Product Name Magnet Wire Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Magnet Wire Terminals - 1-1601061-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 18 to 34 AWG
View Details
2 suppliers
Splices - 094596N001 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 12 to 16 AWG
International 0.9500 to 3.37 mm2
View Details
Splices - 049361-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details