TE Connectivity Splices 1217440-8

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Splice Capacity : 1 Strip Orientation : Side Feed Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Terminal Plating Material : Unplated Dimensions Product Length : 8.76 MM  [.345 INCH ] Terminal Material Thickness : .77 MM  [.031 INCH ] Wire Size (MMSQ) : 1.04 Wire Size (AWG) : 17 Wire Size (CMA) : 2000 Electrical Characteristics Operating Voltage (V) : 250 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Steel Packaging Features Packaging Method : Strip Packaging Quantity : 3500 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Accessory Type : Strain Relief Splice Type : Splice Accessory Termination Features Crimp Width (INCH) : .13 Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Splice Capacity : 1 Strip Orientation : Side Feed Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Terminal Plating Material : Unplated Dimensions Product Length : 8.76 MM  [.345 INCH ] Terminal Material Thickness : .77 MM  [.031 INCH ] Wire Size (MMSQ) : 1.04 Wire Size (AWG) : 17 Wire Size (CMA) : 2000 Electrical Characteristics Operating Voltage (V) : 250 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Steel Packaging Features Packaging Method : Strip Packaging Quantity : 3500 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Accessory Type : Strain Relief Splice Type : Splice Accessory Termination Features Crimp Width (INCH) : .13 Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 1217440-8 - TE Connectivity
Berwyn, PA, United States
Splices
1217440-8
Splices 1217440-8
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Splice Capacity : 1 Strip Orientation : Side Feed Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Terminal Plating Material : Unplated Dimensions Product Length : 8.76 MM  [.345 INCH ] Terminal Material Thickness : .77 MM  [.031 INCH ] Wire Size (MMSQ) : 1.04 Wire Size (AWG) : 17 Wire Size (CMA) : 2000 Electrical Characteristics Operating Voltage (V) : 250 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Steel Packaging Features Packaging Method : Strip Packaging Quantity : 3500 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Accessory Type : Strain Relief Splice Type : Splice Accessory Termination Features Crimp Width (INCH) : .13 Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Serrations : 0
  • Splice Capacity : 1
  • Strip Orientation : Side Feed

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Phosphor Bronze
  • Terminal Plating Material : Unplated

Dimensions


  • Product Length : 8.76 MM  [.345 INCH ]
  • Terminal Material Thickness : .77 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 1.04
  • Wire Size (AWG) : 17
  • Wire Size (CMA) : 2000

Electrical Characteristics


  • Operating Voltage (V) : 250

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Steel

Packaging Features


  • Packaging Method : Strip
  • Packaging Quantity : 3500

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Splice Accessory Type : Strain Relief
  • Splice Type : Splice Accessory

Termination Features


  • Crimp Width (INCH) : .13
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1217440-8
Product Name Splices
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1969529-1 - TE Connectivity
Specs
Material Unplated
Features RoHS; Insulated
North American 14 to 18 AWG
View Details
Connector Contacts - 1-179322-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details
Quick Disconnects - 100494-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
4 suppliers
Connector Contacts - 111798-ZZ - TE Connectivity
Specs
Features RoHS
View Details