TE Connectivity Magnet Wire Terminals 1217406-1

Description
Body Features Compatible With Cavity Size : Size 1 Contact Features Magnet Wire Terminal Type : Poke-In Terminal Orientation : Flag Terminal Plating Material : Tin Dimensions Lead Wire Size (AWG) : 20 - 16 Lead Wire Size (MMSQ) : .5 - 1.3 Product Length : 14.05 MM  [.553 INCH ] Stock Thickness (Magnet Wire Side) : .5 MM  [.02 INCH ] Terminal Height : 6.22 MM  [.245 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton, Reel Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC), Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Body Features Compatible With Cavity Size : Size 1 Contact Features Magnet Wire Terminal Type : Poke-In Terminal Orientation : Flag Terminal Plating Material : Tin Dimensions Lead Wire Size (AWG) : 20 - 16 Lead Wire Size (MMSQ) : .5 - 1.3 Product Length : 14.05 MM  [.553 INCH ] Stock Thickness (Magnet Wire Side) : .5 MM  [.02 INCH ] Terminal Height : 6.22 MM  [.245 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton, Reel Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC), Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 1217406-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
1217406-1
Magnet Wire Terminals 1217406-1
Body Features Compatible With Cavity Size : Size 1 Contact Features Magnet Wire Terminal Type : Poke-In Terminal Orientation : Flag Terminal Plating Material : Tin Dimensions Lead Wire Size (AWG) : 20 - 16 Lead Wire Size (MMSQ) : .5 - 1.3 Product Length : 14.05 MM  [.553 INCH ] Stock Thickness (Magnet Wire Side) : .5 MM  [.02 INCH ] Terminal Height : 6.22 MM  [.245 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton, Reel Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC), Crimp Usage Conditions Insulation Option : Uninsulated

Body Features


  • Compatible With Cavity Size : Size 1

Contact Features


  • Magnet Wire Terminal Type : Poke-In
  • Terminal Orientation : Flag
  • Terminal Plating Material : Tin

Dimensions


  • Lead Wire Size (AWG) : 20 - 16
  • Lead Wire Size (MMSQ) : .5 - 1.3
  • Product Length : 14.05 MM  [.553 INCH ]
  • Stock Thickness (Magnet Wire Side) : .5 MM  [.02 INCH ]
  • Terminal Height : 6.22 MM  [.245 INCH ]

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel/Carton, Reel

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC), Crimp

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A116177TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A116177TR-ND
Terminals - Magnetic Wire Connectors A116177TR-ND
CONN MAG TERM 16-20AWG POKE-IN

CONN MAG TERM 16-20AWG POKE-IN

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A116177CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A116177CT-ND
Terminals - Magnetic Wire Connectors A116177CT-ND
CONN MAG TERM 16-20AWG POKE-IN

CONN MAG TERM 16-20AWG POKE-IN

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
1217406-1
Terminals 1217406-1
Terminals TAB RA POKEIN MAGMTE

Terminals TAB RA POKEIN MAGMTE

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 1217406-1 A116177TR-ND A116177CT-ND 1217406-1
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors Terminals - Magnetic Wire Connectors Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-192004-4 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 0660-206-1282 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Connector Contacts - 102100-5 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details