TE Connectivity Electronic Connector 1217281-2

Description
Brass Receptacle Terminal, 20-24AWG, Tin Plated, 0.11" Tab Product overview: 1217281-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-1217281-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Brass Receptacle Terminal, 20-24AWG, Tin Plated, 0.11" Tab Product overview: 1217281-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-1217281-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
392-1217281-2
Electronic Connector 392-1217281-2
Brass Receptacle Terminal, 20-24AWG, Tin Plated, 0.11" Tab Product overview: 1217281-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-1217281-2 can be used for catalog matching and distributor lookup.

Brass Receptacle Terminal, 20-24AWG, Tin Plated, 0.11" Tab Product overview: 1217281-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-1217281-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Quick Connects, Quick Disconnect Connectors - A100451CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A100451CT-ND
Quick Connects, Quick Disconnect Connectors A100451CT-ND
"0.110"" (2.79mm) Quick Connect Female 20-24 AWG Crimp Connector Non-Insulated"

"0.110"" (2.79mm) Quick Connect Female 20-24 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A100451TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A100451TR-ND
Quick Connects, Quick Disconnect Connectors A100451TR-ND
"0.110"" (2.79mm) Quick Connect Female 20-24 AWG Crimp Connector Non-Insulated"

"0.110"" (2.79mm) Quick Connect Female 20-24 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1122867-1217281-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1122867-1217281-2
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1122867-1217281-2
Win Source Part Number: 1122867-1217281-2 Category: Connectors, Interconnects>Termin als - Quick Connects, Quick Disconnect Connectors Series: Fastin-Faston Termination: Crimp Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 20-24 AWG Contact Material: Brass Gender: Female Standard Package: 9,000 Terminal Type: Standard Length - Overall: 0.550" (13.97mm) Insulation: Non-Insulated Tab Width: 0.110" (2.79mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.250" (6.35mm) Insulation Diameter: 0.050" ~ 0.080" (1.27mm ~ 2.03mm) Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 1217281-2.; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: -1217281-2-LSI,A1004 51CT,12172812,A10045 1TR,1217281-2-ND,226 6-1217281-2TR Base Product Number: 1217281

Win Source Part Number: 1122867-1217281-2
Category: Connectors, Interconnects>Terminals - Quick Connects, Quick Disconnect Connectors
Series: Fastin-Faston
Termination: Crimp
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 20-24 AWG
Contact Material: Brass
Gender: Female
Standard Package: 9,000
Terminal Type: Standard
Length - Overall: 0.550" (13.97mm)
Insulation: Non-Insulated
Tab Width: 0.110" (2.79mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.250" (6.35mm)
Insulation Diameter: 0.050" ~ 0.080" (1.27mm ~ 2.03mm)
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 1217281-2.;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: -1217281-2-LSI,A100451CT,12172812,A100451TR,1217281-2-ND,2266-1217281-2TR
Base Product Number: 1217281

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
1217281-2
Terminals 1217281-2
Terminals SKT STR 24-20AWG TIN

Terminals SKT STR 24-20AWG TIN

Buy Now Datasheet
Female Disconnect, 2.8Mm, 24-20Awg; Product Range Amp - Te Connectivity - 70AH6950 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 2.8Mm, 24-20Awg; Product Range Amp - Te Connectivity
70AH6950
Female Disconnect, 2.8Mm, 24-20Awg; Product Range Amp - Te Connectivity 70AH6950
FEMALE DISCONNECT, 2.8MM, 24-20AWG; Product Range:FASTIN-FASTON 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Wire Size AWG Min:24AWG; Wire Size AWG Max:20AWGRoHS Compliant: Yes

FEMALE DISCONNECT, 2.8MM, 24-20AWG; Product Range:FASTIN-FASTON 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Wire Size AWG Min:24AWG; Wire Size AWG Max:20AWGRoHS Compliant: Yes

Supplier's Site
CONN QC RCPT 20-24AWG 0.110 - 792-1217281-2 - Utmel Electronic Limited
Hong Kong, China
CONN QC RCPT 20-24AWG 0.110
792-1217281-2
CONN QC RCPT 20-24AWG 0.110 792-1217281-2
CONN QC RCPT 20-24AWG 0.110

CONN QC RCPT 20-24AWG 0.110

Supplier's Site
Quick Connects, Quick Disconnect Connectors - 1217281-2 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
1217281-2
Quick Connects, Quick Disconnect Connectors 1217281-2
CONN QC RCPT 20-24AWG 0.110

CONN QC RCPT 20-24AWG 0.110

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-1217281-2 A100451CT-ND 1122867-1217281-2 1217281-2 70AH6950 792-1217281-2 1217281-2
Product Name Electronic Connector Quick Connects, Quick Disconnect Connectors Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Terminals Female Disconnect, 2.8Mm, 24-20Awg; Product Range Amp - Te Connectivity CONN QC RCPT 20-24AWG 0.110 Quick Connects, Quick Disconnect Connectors
Gender Female / Jack Female / Jack Female / Jack
Termination Receptacle Crimp Crimp Crimp Crimp
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Socket Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products