TE Connectivity Magnet Wire Terminals 1217208-1

Description
Contact Features Magnet Wire Terminal Type : Poke-In Terminal Orientation : Flag Terminal Plating Material : Tin Dimensions Lead Wire Size (AWG) : 20 - 16 Lead Wire Size (MMSQ) : .5 - 1.3 Product Length : 6.22 MM  [.244 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 6.22 MM  [.245 INCH ] Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel/Carton, Reel Product Type Features Compatible With Discrete Wire Type : Stranded Termination Features Crimp Area Length : 3.68 MM  [.145 INCH ] Termination Method to Wire & Cable : Crimp, Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Contact Features Magnet Wire Terminal Type : Poke-In Terminal Orientation : Flag Terminal Plating Material : Tin Dimensions Lead Wire Size (AWG) : 20 - 16 Lead Wire Size (MMSQ) : .5 - 1.3 Product Length : 6.22 MM  [.244 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 6.22 MM  [.245 INCH ] Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel/Carton, Reel Product Type Features Compatible With Discrete Wire Type : Stranded Termination Features Crimp Area Length : 3.68 MM  [.145 INCH ] Termination Method to Wire & Cable : Crimp, Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 1217208-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
1217208-1
Magnet Wire Terminals 1217208-1
Contact Features Magnet Wire Terminal Type : Poke-In Terminal Orientation : Flag Terminal Plating Material : Tin Dimensions Lead Wire Size (AWG) : 20 - 16 Lead Wire Size (MMSQ) : .5 - 1.3 Product Length : 6.22 MM  [.244 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 6.22 MM  [.245 INCH ] Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel/Carton, Reel Product Type Features Compatible With Discrete Wire Type : Stranded Termination Features Crimp Area Length : 3.68 MM  [.145 INCH ] Termination Method to Wire & Cable : Crimp, Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Magnet Wire Terminal Type : Poke-In
  • Terminal Orientation : Flag
  • Terminal Plating Material : Tin

Dimensions


  • Lead Wire Size (AWG) : 20 - 16
  • Lead Wire Size (MMSQ) : .5 - 1.3
  • Product Length : 6.22 MM  [.244 INCH ]
  • Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ]
  • Terminal Height : 6.22 MM  [.245 INCH ]

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Reel/Carton, Reel

Product Type Features


  • Compatible With Discrete Wire Type : Stranded

Termination Features


  • Crimp Area Length : 3.68 MM  [.145 INCH ]
  • Termination Method to Wire & Cable : Crimp, Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1217208-1
Product Name Magnet Wire Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 103577-6 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-104505-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Quick Disconnects - 1-1627057-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Ring Terminals - 1-1377172-9 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details