Terminal Magnetic Connector 10-14 AWG Crimp
Win Source Part Number: 1364886-1217175-1
Category: Connectors, Interconnects - Terminals - Magnetic Wire Connectors
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tape & Reel (TR)
Product Status: Active
Features: Support
Base Product Number: 1217175
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 10-14 AWG
Termination: Crimp
Terminal Type: Cluster Pin Receptacle
Connector Terminal SKT Crimp ST Cable Mount Reel Product overview: 1217175-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-1217175-1 can be used for catalog matching and distributor lookup.
CLUSTER BLOCK RECPT. ROHS COMPLIANT: YES
| DigiKey | Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A110917TR-ND | 1217175-1 | 1364886-1217175-1 | 392-1217175-1 | 10H9790 |
| Product Name | Magnetic Wire Connectors | Hermetic Connector | Connectors, Interconnects - Terminals - Magnetic Wire Connectors | Electronic Connector | Cluster Block Recpt. Rohs Compliant Amp - Te Connectivity |
| Contact Size (AWG) | 10 to 14 AWG |