TE Connectivity Magnet Wire Terminals 1217173-1

Description
Contact Features Magnet Wire Terminal Type : Receptacle Mating Pin Diameter : 3.18 MM  [.125 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 3.81 MM  [.15 INCH ] Accepts Insulation Diameter Range : 2.79 - 3.81 MM  [.11 - .15 INCH ] Magnet Wire Size (AWG) : 14 - 11 Magnet Wire Size (MM) : 2 - 4.17 Product Length : 22.6 MM  [.89 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 6.1 MM  [.24 INCH ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminals & Splices Comment : High Retention Force Packaging Features Packaging Method : Reel Packaging Quantity : 6500 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Wire Insulation Support Retention Type : Insulation Support Termination Features Crimp Area Length (INCH) : .41 Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote
Description
Contact Features Magnet Wire Terminal Type : Receptacle Mating Pin Diameter : 3.18 MM  [.125 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 3.81 MM  [.15 INCH ] Accepts Insulation Diameter Range : 2.79 - 3.81 MM  [.11 - .15 INCH ] Magnet Wire Size (AWG) : 14 - 11 Magnet Wire Size (MM) : 2 - 4.17 Product Length : 22.6 MM  [.89 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 6.1 MM  [.24 INCH ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminals & Splices Comment : High Retention Force Packaging Features Packaging Method : Reel Packaging Quantity : 6500 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Wire Insulation Support Retention Type : Insulation Support Termination Features Crimp Area Length (INCH) : .41 Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 1217173-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
1217173-1
Magnet Wire Terminals 1217173-1
Contact Features Magnet Wire Terminal Type : Receptacle Mating Pin Diameter : 3.18 MM  [.125 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 3.81 MM  [.15 INCH ] Accepts Insulation Diameter Range : 2.79 - 3.81 MM  [.11 - .15 INCH ] Magnet Wire Size (AWG) : 14 - 11 Magnet Wire Size (MM) : 2 - 4.17 Product Length : 22.6 MM  [.89 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 6.1 MM  [.24 INCH ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminals & Splices Comment : High Retention Force Packaging Features Packaging Method : Reel Packaging Quantity : 6500 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Wire Insulation Support Retention Type : Insulation Support Termination Features Crimp Area Length (INCH) : .41 Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Magnet Wire Terminal Type : Receptacle
  • Mating Pin Diameter : 3.18 MM  [.125 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Accepts Insulation Diameter (Max) : 3.81 MM  [.15 INCH ]
  • Accepts Insulation Diameter Range : 2.79 - 3.81 MM  [.11 - .15 INCH ]
  • Magnet Wire Size (AWG) : 14 - 11
  • Magnet Wire Size (MM) : 2 - 4.17
  • Product Length : 22.6 MM  [.89 INCH ]
  • Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ]
  • Terminal Height : 6.1 MM  [.24 INCH ]

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminals & Splices Comment : High Retention Force

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 6500

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Magnet Wire
  • Wire Insulation Support Retention Type : Insulation Support

Termination Features


  • Crimp Area Length (INCH) : .41
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1217173-1
Product Name Magnet Wire Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0662-207-1631L - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Connector Contacts - 1-1663129-1 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 104480-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-4 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin
Material Tin
Features RoHS; Insulated
View Details