TE Connectivity Magnet Wire Terminals 1217172-1

Description
Contact Features Magnet Wire Terminal Type : Receptacle Mating Pin Diameter : 3.18 MM  [.125 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 2.54 MM  [.1 INCH ] Accepts Insulation Diameter Range : 1.52 - 2.54 MM  [.06 - .1 INCH ] Magnet Wire Size (AWG) : 24 - 18 Magnet Wire Size (MM) : .2 - .82 Product Length : 22.63 MM  [.89 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 6.1 MM  [.24 INCH ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminals & Splices Comment : High Retention Force Packaging Features Packaging Method : Reel Packaging Quantity : 6500 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Wire Insulation Support Retention Type : Insulation Support Termination Features Crimp Area Length (INCH) : .41 Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Contact Features Magnet Wire Terminal Type : Receptacle Mating Pin Diameter : 3.18 MM  [.125 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 2.54 MM  [.1 INCH ] Accepts Insulation Diameter Range : 1.52 - 2.54 MM  [.06 - .1 INCH ] Magnet Wire Size (AWG) : 24 - 18 Magnet Wire Size (MM) : .2 - .82 Product Length : 22.63 MM  [.89 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 6.1 MM  [.24 INCH ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminals & Splices Comment : High Retention Force Packaging Features Packaging Method : Reel Packaging Quantity : 6500 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Wire Insulation Support Retention Type : Insulation Support Termination Features Crimp Area Length (INCH) : .41 Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 1217172-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
1217172-1
Magnet Wire Terminals 1217172-1
Contact Features Magnet Wire Terminal Type : Receptacle Mating Pin Diameter : 3.18 MM  [.125 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 2.54 MM  [.1 INCH ] Accepts Insulation Diameter Range : 1.52 - 2.54 MM  [.06 - .1 INCH ] Magnet Wire Size (AWG) : 24 - 18 Magnet Wire Size (MM) : .2 - .82 Product Length : 22.63 MM  [.89 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 6.1 MM  [.24 INCH ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminals & Splices Comment : High Retention Force Packaging Features Packaging Method : Reel Packaging Quantity : 6500 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Wire Insulation Support Retention Type : Insulation Support Termination Features Crimp Area Length (INCH) : .41 Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Magnet Wire Terminal Type : Receptacle
  • Mating Pin Diameter : 3.18 MM  [.125 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Accepts Insulation Diameter (Max) : 2.54 MM  [.1 INCH ]
  • Accepts Insulation Diameter Range : 1.52 - 2.54 MM  [.06 - .1 INCH ]
  • Magnet Wire Size (AWG) : 24 - 18
  • Magnet Wire Size (MM) : .2 - .82
  • Product Length : 22.63 MM  [.89 INCH ]
  • Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ]
  • Terminal Height : 6.1 MM  [.24 INCH ]

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminals & Splices Comment : High Retention Force

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 6500

Product Type Features


  • Compatible With Discrete Wire Type : Magnet Wire, Solid
  • Wire Insulation Support Retention Type : Insulation Support

Termination Features


  • Crimp Area Length (INCH) : .41
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now
Terminals - Magnetic Wire Connectors - A116342TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A116342TR-ND
Terminals - Magnetic Wire Connectors A116342TR-ND
CONN MAG TERM 400-1600CMA CRIMP

CONN MAG TERM 400-1600CMA CRIMP

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A116342CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A116342CT-ND
Terminals - Magnetic Wire Connectors A116342CT-ND
CONN MAG TERM 400-1600CMA CRIMP

CONN MAG TERM 400-1600CMA CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 1217172-1 A116342TR-ND
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102548-6 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Coax Contacts - 1-1393662-4 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 104505-4 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 0662-207-1631L - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details