TE Connectivity PCB Terminals 1217153-1

Description
Contact Features Contact Mating Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] Contact Underplating Material : Brass Contact Underplating Material Thickness : 2.54 MICM  [100 MICIN ] Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 7.92 MM  [.312 INCH ] PCB Contact Termination Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 6.35 Dimensions Extension Below Board : 3.18 MM  [.125 INCH ] PCB Hole Diameter : 1.4 MM  [.055 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Profile Height from PCB : 21.71 MM  [.865 INCH ] Terminal Material Thickness : .81 MM  [.032 INCH ] Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 6000 Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Mating Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] Contact Underplating Material : Brass Contact Underplating Material Thickness : 2.54 MICM  [100 MICIN ] Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 7.92 MM  [.312 INCH ] PCB Contact Termination Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 6.35 Dimensions Extension Below Board : 3.18 MM  [.125 INCH ] PCB Hole Diameter : 1.4 MM  [.055 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Profile Height from PCB : 21.71 MM  [.865 INCH ] Terminal Material Thickness : .81 MM  [.032 INCH ] Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 6000 Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 1217153-1 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
1217153-1
PCB Terminals 1217153-1
Contact Features Contact Mating Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] Contact Underplating Material : Brass Contact Underplating Material Thickness : 2.54 MICM  [100 MICIN ] Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 7.92 MM  [.312 INCH ] PCB Contact Termination Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 6.35 Dimensions Extension Below Board : 3.18 MM  [.125 INCH ] PCB Hole Diameter : 1.4 MM  [.055 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Profile Height from PCB : 21.71 MM  [.865 INCH ] Terminal Material Thickness : .81 MM  [.032 INCH ] Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 6000 Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]

Contact Features


  • Contact Mating Area Plating Material Thickness : 3.81 MICM  [150 MICIN ]
  • Contact Underplating Material : Brass
  • Contact Underplating Material Thickness : 2.54 MICM  [100 MICIN ]
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 7.92 MM  [.312 INCH ]
  • PCB Contact Termination Area Plating Material Thickness : 3.81 MICM  [150 MICIN ]
  • PCB Terminal Type : Tab
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin
  • Terminal Size : 6.35

Dimensions


  • Extension Below Board : 3.18 MM  [.125 INCH ]
  • PCB Hole Diameter : 1.4 MM  [.055 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Profile Height from PCB : 21.71 MM  [.865 INCH ]
  • Terminal Material Thickness : .81 MM  [.032 INCH ]

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 6000

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
1217153-1
Terminals 1217153-1
Terminals TAB PCB .250 SER

Terminals TAB PCB .250 SER

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 1217153-1 1217153-1
Product Name PCB Terminals Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102316-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Splices - 114163-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 12 to 14 AWG
International 2 to 4 mm2
View Details
Connector Contacts - 102917-6 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 1-102316-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details