"0.187"" (4.75mm) Quick Connect Female and Male 14-18 AWG Crimp Connector Non-Insulated"
"0.187"" (4.75mm) Quick Connect Female and Male 14-18 AWG Crimp Connector Non-Insulated"
FASTON .187 RECEPTACLE 18-14 AWG TPBR
Terminals RCPT/TAB FAST Reel of 3500
FEMALE DISCONNECT, 4.75MM, 18-14AWG; Product Range:Faston 187 Series; Terminal Type:Female Piggyback Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes
FEMALE DISCONNECT, 4.75MM, 18-14AWG; Product Range:Faston 187 Series; Terminal Type:Female Piggyback Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes
187 FASTON,PIGGYBACK REC.,18-14 AWG,TPBR
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A100450CT-ND | 1217151-1 | 1217151-1 | 83Y7494 | 41AJ2255 |
| Product Name | Quick Connects, Quick Disconnect Connectors | Terminals | Terminals | Female Disconnect, 4.75Mm, 18-14Awg; Product Range Amp - Te Connectivity | 187 Faston,piggyback Rec.,18-14 Awg,tpbr Amp - Te Connectivity |
| Gender | Female / Jack | Male / Plug; Female / Jack |