TE Connectivity Magnet Wire Terminals 1217146-2

Description
Body Features Compatible With Cavity Size : Size 1 Contact Features Contact Underplating Material : None Magnet Wire Terminal Type : F-Crimp Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Lead Wire Size (AWG) : 22 - 18 Magnet Wire Size (AWG) : 26 - 24 Magnet Wire Size (MM) : .4 - .51 Product Length : 8.94 MM  [.352 INCH ] Stock Thickness (Magnet Wire Side) : .32 MM  [.013 INCH ] Terminal Height : 4.75 MM  [.187 INCH ] Identification Marking Identification Number : 10 Mechanical Attachment Mating Retention Type : Barbs Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Crimp Area Length : 2.67 MM  [.105 INCH ] Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote
Description
Body Features Compatible With Cavity Size : Size 1 Contact Features Contact Underplating Material : None Magnet Wire Terminal Type : F-Crimp Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Lead Wire Size (AWG) : 22 - 18 Magnet Wire Size (AWG) : 26 - 24 Magnet Wire Size (MM) : .4 - .51 Product Length : 8.94 MM  [.352 INCH ] Stock Thickness (Magnet Wire Side) : .32 MM  [.013 INCH ] Terminal Height : 4.75 MM  [.187 INCH ] Identification Marking Identification Number : 10 Mechanical Attachment Mating Retention Type : Barbs Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Crimp Area Length : 2.67 MM  [.105 INCH ] Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 1217146-2 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
1217146-2
Magnet Wire Terminals 1217146-2
Body Features Compatible With Cavity Size : Size 1 Contact Features Contact Underplating Material : None Magnet Wire Terminal Type : F-Crimp Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Lead Wire Size (AWG) : 22 - 18 Magnet Wire Size (AWG) : 26 - 24 Magnet Wire Size (MM) : .4 - .51 Product Length : 8.94 MM  [.352 INCH ] Stock Thickness (Magnet Wire Side) : .32 MM  [.013 INCH ] Terminal Height : 4.75 MM  [.187 INCH ] Identification Marking Identification Number : 10 Mechanical Attachment Mating Retention Type : Barbs Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Crimp Area Length : 2.67 MM  [.105 INCH ] Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Compatible With Cavity Size : Size 1

Contact Features


  • Contact Underplating Material : None
  • Magnet Wire Terminal Type : F-Crimp
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Lead Wire Size (AWG) : 22 - 18
  • Magnet Wire Size (AWG) : 26 - 24
  • Magnet Wire Size (MM) : .4 - .51
  • Product Length : 8.94 MM  [.352 INCH ]
  • Stock Thickness (Magnet Wire Side) : .32 MM  [.013 INCH ]
  • Terminal Height : 4.75 MM  [.187 INCH ]

Identification Marking


  • Identification Number : 10

Mechanical Attachment


  • Mating Retention Type : Barbs

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel/Carton

Product Type Features


  • Compatible With Discrete Wire Type : Magnet Wire, Solid

Termination Features


  • Crimp Area Length : 2.67 MM  [.105 INCH ]
  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1217146-2
Product Name Magnet Wire Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627194-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Connector Contacts - 1-102316-3 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
2 suppliers
Quick Disconnects - 1-100605-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 14 to 18 AWG
View Details
2 suppliers