TE Connectivity PCB Terminals 1217137-2

Description
Body Features Plating Thickness : 2.54 MICM  [100 MICIN ] Configuration Features Connection Capacity : Single Stud Hole : No Terminal Angle (DEG) : 180 Contact Features Contact Plating Material : Tin Contact Underplating Material : Nickel Mating Tab Thickness : .64 MM , .8 MM  [.031 INCH , .025 INCH ] Mating Tab Width : 6.35 MM , 5.21 MM  [.25 INCH , .205 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 6.35, 5.2 Dimensions Extension Below Board : 4.57 MM  [.18 INCH ] PCB Hole Diameter : 1.4 MM  [.055 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Profile Height from PCB : 8.38 MM  [.334 INCH ] Receptacle Terminal Stock Thickness : .41 MM  [.016 INCH ] Stud Diameter (INCH) : .095 Mechanical Attachment Wire Insulation Support : Without Other Comment : Longer legs than standard., Reverse Reel Line : Budget Packaging Features Packaging Method : Reel Packaging Quantity : 2800 Product Type Features FASTON : Yes Insertion Force : Low Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Plating Thickness : 2.54 MICM  [100 MICIN ] Configuration Features Connection Capacity : Single Stud Hole : No Terminal Angle (DEG) : 180 Contact Features Contact Plating Material : Tin Contact Underplating Material : Nickel Mating Tab Thickness : .64 MM , .8 MM  [.031 INCH , .025 INCH ] Mating Tab Width : 6.35 MM , 5.21 MM  [.25 INCH , .205 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 6.35, 5.2 Dimensions Extension Below Board : 4.57 MM  [.18 INCH ] PCB Hole Diameter : 1.4 MM  [.055 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Profile Height from PCB : 8.38 MM  [.334 INCH ] Receptacle Terminal Stock Thickness : .41 MM  [.016 INCH ] Stud Diameter (INCH) : .095 Mechanical Attachment Wire Insulation Support : Without Other Comment : Longer legs than standard., Reverse Reel Line : Budget Packaging Features Packaging Method : Reel Packaging Quantity : 2800 Product Type Features FASTON : Yes Insertion Force : Low Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 1217137-2 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
1217137-2
PCB Terminals 1217137-2
Body Features Plating Thickness : 2.54 MICM  [100 MICIN ] Configuration Features Connection Capacity : Single Stud Hole : No Terminal Angle (DEG) : 180 Contact Features Contact Plating Material : Tin Contact Underplating Material : Nickel Mating Tab Thickness : .64 MM , .8 MM  [.031 INCH , .025 INCH ] Mating Tab Width : 6.35 MM , 5.21 MM  [.25 INCH , .205 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 6.35, 5.2 Dimensions Extension Below Board : 4.57 MM  [.18 INCH ] PCB Hole Diameter : 1.4 MM  [.055 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Profile Height from PCB : 8.38 MM  [.334 INCH ] Receptacle Terminal Stock Thickness : .41 MM  [.016 INCH ] Stud Diameter (INCH) : .095 Mechanical Attachment Wire Insulation Support : Without Other Comment : Longer legs than standard., Reverse Reel Line : Budget Packaging Features Packaging Method : Reel Packaging Quantity : 2800 Product Type Features FASTON : Yes Insertion Force : Low Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Plating Thickness : 2.54 MICM  [100 MICIN ]

Configuration Features


  • Connection Capacity : Single
  • Stud Hole : No
  • Terminal Angle (DEG) : 180

Contact Features


  • Contact Plating Material : Tin
  • Contact Underplating Material : Nickel
  • Mating Tab Thickness : .64 MM , .8 MM  [.031 INCH , .025 INCH ]
  • Mating Tab Width : 6.35 MM , 5.21 MM  [.25 INCH , .205 INCH ]
  • PCB Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin
  • Terminal Size : 6.35, 5.2

Dimensions


  • Extension Below Board : 4.57 MM  [.18 INCH ]
  • PCB Hole Diameter : 1.4 MM  [.055 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Profile Height from PCB : 8.38 MM  [.334 INCH ]
  • Receptacle Terminal Stock Thickness : .41 MM  [.016 INCH ]
  • Stud Diameter (INCH) : .095

Mechanical Attachment


  • Wire Insulation Support : Without

Other


  • Comment : Longer legs than standard., Reverse Reel
  • Line : Budget

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 2800

Product Type Features


  • FASTON : Yes
  • Insertion Force : Low

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Terminals - Quick Connects, Quick Disconnect Connectors - 1217137-2-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
1217137-2-ND
Terminals - Quick Connects, Quick Disconnect Connectors 1217137-2-ND
CONN QC RCPT 0.205/0.250 SOLDER

CONN QC RCPT 0.205/0.250 SOLDER

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 1217137-2 1217137-2-ND
Product Name PCB Terminals Terminals - Quick Connects, Quick Disconnect Connectors
Material Tin Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-179317-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details
Quick Disconnects - 1-1627016-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 21 AWG
View Details
Connector Contacts - 100505L - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details