TE Connectivity PCB Terminals 1217133-1

Description
Contact Features Contact Mating Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] Contact Underplating Material : Brass Contact Underplating Material Thickness : 2.54 MICM , 1.27 MICM  [50 MICIN , 100 MICIN ] Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] PCB Contact Termination Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 4.75 Dimensions Extension Below Board : 3.81 MM  [.15 INCH ] PCB Hole Diameter : 1.32 MM  [.052 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Profile Height from PCB : 8.63 MM  [.344 INCH ] Terminal Material Thickness : .81 MM  [.032 INCH ] Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Mating Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] Contact Underplating Material : Brass Contact Underplating Material Thickness : 2.54 MICM , 1.27 MICM  [50 MICIN , 100 MICIN ] Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] PCB Contact Termination Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 4.75 Dimensions Extension Below Board : 3.81 MM  [.15 INCH ] PCB Hole Diameter : 1.32 MM  [.052 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Profile Height from PCB : 8.63 MM  [.344 INCH ] Terminal Material Thickness : .81 MM  [.032 INCH ] Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 1217133-1 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
1217133-1
PCB Terminals 1217133-1
Contact Features Contact Mating Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] Contact Underplating Material : Brass Contact Underplating Material Thickness : 2.54 MICM , 1.27 MICM  [50 MICIN , 100 MICIN ] Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] PCB Contact Termination Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 4.75 Dimensions Extension Below Board : 3.81 MM  [.15 INCH ] PCB Hole Diameter : 1.32 MM  [.052 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Profile Height from PCB : 8.63 MM  [.344 INCH ] Terminal Material Thickness : .81 MM  [.032 INCH ] Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]

Contact Features


  • Contact Mating Area Plating Material Thickness : 3.81 MICM  [150 MICIN ]
  • Contact Underplating Material : Brass
  • Contact Underplating Material Thickness : 2.54 MICM , 1.27 MICM  [50 MICIN , 100 MICIN ]
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 4.75 MM  [.187 INCH ]
  • PCB Contact Termination Area Plating Material Thickness : 3.81 MICM  [150 MICIN ]
  • PCB Terminal Type : Tab
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin
  • Terminal Size : 4.75

Dimensions


  • Extension Below Board : 3.81 MM  [.15 INCH ]
  • PCB Hole Diameter : 1.32 MM  [.052 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Profile Height from PCB : 8.63 MM  [.344 INCH ]
  • Terminal Material Thickness : .81 MM  [.032 INCH ]

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 10000

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A100449CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A100449CT-ND
Terminals - Quick Connects, Quick Disconnect Connectors A100449CT-ND
CONN QC TAB 0.187 SOLDER

CONN QC TAB 0.187 SOLDER

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A100449TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A100449TR-ND
Terminals - Quick Connects, Quick Disconnect Connectors A100449TR-ND
CONN QC TAB 0.187 SOLDER

CONN QC TAB 0.187 SOLDER

Buy Now Datasheet
Terminal, Male Pcb Disconnect, 1.32Mm; Tab Size Metric Amp Te Connectivity - 43AC4156 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Pcb Disconnect, 1.32Mm; Tab Size Metric Amp Te Connectivity
43AC4156
Terminal, Male Pcb Disconnect, 1.32Mm; Tab Size Metric Amp Te Connectivity 43AC4156
TERMINAL, MALE PCB DISCONNECT, 1.32MM; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.32mm; Terminal Plating:Tin; Product Range:FASTON 187 Series RoHS Compliant: Yes

TERMINAL, MALE PCB DISCONNECT, 1.32MM; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.32mm; Terminal Plating:Tin; Product Range:FASTON 187 Series RoHS Compliant: Yes

Supplier's Site
Terminal, Male Pcb Disconnect, 1.32Mm; Tab Size Metric Amp Te Connectivity - 17AH9769 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Pcb Disconnect, 1.32Mm; Tab Size Metric Amp Te Connectivity
17AH9769
Terminal, Male Pcb Disconnect, 1.32Mm; Tab Size Metric Amp Te Connectivity 17AH9769
TERMINAL, MALE PCB DISCONNECT, 1.32MM; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.32mm; Terminal Plating:Tin; Product Range:FASTON 187 Series; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL, MALE PCB DISCONNECT, 1.32MM; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.32mm; Terminal Plating:Tin; Product Range:FASTON 187 Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 1217133-1 A100449CT-ND 43AC4156
Product Name PCB Terminals Terminals - Quick Connects, Quick Disconnect Connectors Terminal, Male Pcb Disconnect, 1.32Mm; Tab Size Metric Amp Te Connectivity
Material Tin Brass
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377173-4 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
3 suppliers
Quick Disconnects - 1-1627057-9 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
PCB Terminals - 1-1627136-2 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details
Connector Contacts - 104481-6 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details