TE Connectivity
PCB Terminals
1217124-1
Description
Contact Features Contact Mating Area Plating Material Thickness : 3.81 MICM [150 MICIN ] Contact Underplating Material : Nickel Contact Underplating Material Thickness : 2.54 MICM , 1.27 MICM [50 MICIN , 100 MICIN ] Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 4.75 MM [.187 INCH ] PCB Contact Termination Area Plating Material Thickness : 3.81 MICM [150 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 4.75
Dimensions Extension Below Board : 3.81 MM [.15 INCH ] PCB Hole Diameter : 1.4 MM [.055 INCH ] PCB Thickness (Recommended) : 1.57 MM [.062 INCH ] Profile Height from PCB : 14.22 MM [.567 INCH ]
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Reel Packaging Quantity : 10000
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Mating Area Plating Material Thickness : 3.81 MICM [150 MICIN ] Contact Underplating Material : Nickel Contact Underplating Material Thickness : 2.54 MICM , 1.27 MICM [50 MICIN , 100 MICIN ] Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 4.75 MM [.187 INCH ] PCB Contact Termination Area Plating Material Thickness : 3.81 MICM [150 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 4.75
Dimensions Extension Below Board : 3.81 MM [.15 INCH ] PCB Hole Diameter : 1.4 MM [.055 INCH ] PCB Thickness (Recommended) : 1.57 MM [.062 INCH ] Profile Height from PCB : 14.22 MM [.567 INCH ]
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Reel Packaging Quantity : 10000
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Mating Area Plating Material Thickness : 3.81 MICM [150 MICIN ] Contact Underplating Material : Nickel Contact Underplating Material Thickness : 2.54 MICM , 1.27 MICM [50 MICIN , 100 MICIN ] Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 4.75 MM [.187 INCH ] PCB Contact Termination Area Plating Material Thickness : 3.81 MICM [150 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 4.75
Dimensions Extension Below Board : 3.81 MM [.15 INCH ] PCB Hole Diameter : 1.4 MM [.055 INCH ] PCB Thickness (Recommended) : 1.57 MM [.062 INCH ] Profile Height from PCB : 14.22 MM [.567 INCH ]
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Reel Packaging Quantity : 10000
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Contact Features
- Contact Mating Area Plating Material Thickness : 3.81 MICM [150 MICIN ]
- Contact Underplating Material : Nickel
- Contact Underplating Material Thickness : 2.54 MICM , 1.27 MICM [50 MICIN , 100 MICIN ]
- Mating Tab Thickness : .81 MM [.032 INCH ]
- Mating Tab Width : 4.75 MM [.187 INCH ]
- PCB Contact Termination Area Plating Material Thickness : 3.81 MICM [150 MICIN ]
- PCB Terminal Type : Tab
- Terminal Orientation : Straight
- Terminal Plating Material : Tin
- Terminal Size : 4.75
Dimensions
- Extension Below Board : 3.81 MM [.15 INCH ]
- PCB Hole Diameter : 1.4 MM [.055 INCH ]
- PCB Thickness (Recommended) : 1.57 MM [.062 INCH ]
- Profile Height from PCB : 14.22 MM [.567 INCH ]
Mechanical Attachment
- Wire Insulation Support : Without
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 10000
Termination Features
- Product Terminates To : Printed Circuit Board
- Termination Method to PCB : Through Hole - Solder
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
1217124-1 |
|
Product Name
|
PCB Terminals |
|
Material
|
Tin
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS; Insulated
North American
14 to 16 AWG
View Details
Features
RoHS; Insulated
North American
14 to 16 AWG
International
1.29 to 1.42 mm2
View Details