TE Connectivity Quick Connects, Quick Disconnect Connectors 1217113-2

Description
"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A104075TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A104075TR-ND
Quick Connects, Quick Disconnect Connectors A104075TR-ND
"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A104075CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A104075CT-ND
Quick Connects, Quick Disconnect Connectors A104075CT-ND
"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Contacts - 1217113-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1217113-2
Contacts 1217113-2
PL 187 TERMINAL REC 22-18 AWG TPBR

PL 187 TERMINAL REC 22-18 AWG TPBR

Buy Now
Contacts - 1217113-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1217113-2
Contacts 1217113-2
POSITIVE LOK ECON STR

POSITIVE LOK ECON STR

Buy Now
Female Quick Disconnect, 18-22Awg/4.75Mm; Product Range Amp - Te Connectivity - 10H9753 - Newark, An Avnet Company
Chicago, IL, United States
Female Quick Disconnect, 18-22Awg/4.75Mm; Product Range Amp - Te Connectivity
10H9753
Female Quick Disconnect, 18-22Awg/4.75Mm; Product Range Amp - Te Connectivity 10H9753
FEMALE QUICK DISCONNECT, 18-22AWG/4.75MM; Product Range:Positive Lock 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

FEMALE QUICK DISCONNECT, 18-22AWG/4.75MM; Product Range:Positive Lock 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A104075TR-ND 1217113-2 1217113-2 10H9753
Product Name Quick Connects, Quick Disconnect Connectors Contacts Contacts Female Quick Disconnect, 18-22Awg/4.75Mm; Product Range Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details